EN
  • EN
  • DE

2SK3796-3-TL-E

Part No 2SK3796-3-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 10MA SMCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Drain to Source Voltage (Vdss) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 1.2 mA @ 10 V
Current Drain (Id) - Max 10 mA
Voltage - Cutoff (VGS off) @ Id 180 mV @ 1 µA
Input Capacitance (Ciss) (Max) @ Vds 4pF @ 10V
Resistance - RDS(On) 200 Ohms
Power - Max 100 mW
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SMCP
Base Product Number 2SK3796
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 906462-2SK3796-3-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SK3796-3-TL-E CAD Model

Description

Product Overview: 2SK3796-3-TL-E by ON Semiconductor

The 2SK3796-3-TL-E is a high-performance N-channel MOSFET manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to offer efficient power management and switching with low on-state resistance and high-speed switching capabilities. It is widely used in various applications, including power supplies, DC-DC converters, and motor control circuits.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 30A
  • Power Dissipation (P<sub>D): 45W
  • R<sub>DS(on): Very low on-state resistance for higher efficiency
  • Gate Charge (Q<sub>g): Reduced for faster switching
  • Package: TO-252 (DPAK)

Applications

The 2SK3796-3-TL-E is suitable for a variety of applications that require high-speed switching and power efficiency. These applications include:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives and Controllers
  • Computing and Server Systems
  • Telecommunications Equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The 2SK3796-3-TL-E MOSFET is built with the company's advanced technology, ensuring reliable performance in a wide range of environmental conditions. It is RoHS compliant, ensuring that it meets global environmental standards and is free from hazardous substances.

Ordering and Packaging Information

The 2SK3796-3-TL-E comes in a TO-252 (DPAK) package, which is designed for surface mount technology (SMT). This package allows for efficient thermal management and space-saving on PCBs. For ordering information, please refer to the part number 2SK3796-3-TL-E and contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4842 $59.3680
95+ $1.2185 $115.7575
150+ $1.1804 $177.0600
205+ $1.1423 $234.1715
265+ $1.1042 $292.6130
355+ $0.9898 $351.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess