EN
  • EN
  • DE

J112-D74Z

Part No J112-D74Z
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Cut Tape (CT),Tape & Box (TB)
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 35 V
Current - Drain (Idss) @ Vds (Vgs=0) 5 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 1 V @ 1 µA
Resistance - RDS(On) 50 Ohms
Power - Max 625 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number J112
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names J112_D74ZTB-ND,J112_D74ZCT,J112_D74Z-ND,J112_D74ZCT-ND,J112_D74ZTB,J112-D74ZTB,J112_D74Z,J112-D74ZCT
Standard Package 2,000
Win Source Part Number 1108515-J112-D74Z
Ultra Librarian 3D Model Ultra Librarian J112-D74Z CAD Model

Description

Overview of Product J112-D74Z by ON Semiconductor

ON Semiconductor's Product J112-D74Z is a state-of-the-art semiconductor device designed to cater to the needs of modern electronic circuits. This product is part of ON Semiconductor's extensive JFET (Junction Field-Effect Transistor) portfolio and is known for its high performance and reliability.

Key Features

  • High Voltage Tolerance: The J112-D74Z is capable of handling high voltages, making it suitable for applications that require voltage regulation and switching.
  • Low On-Resistance: This product offers low on-resistance, which ensures minimal power loss and improves overall efficiency in electronic circuits.
  • Fast Switching Speed: The J112-D74Z is designed for rapid switching, which is essential for high-speed signal processing and other time-critical applications.
  • Low Leakage Current: With its low leakage current, this JFET helps to maintain the integrity of signals and reduces power consumption when in an off-state.
  • Compact Package: The compact packaging of the J112-D74Z allows for a smaller footprint on printed circuit boards, making it an ideal choice for space-constrained applications.

Applications

The versatility of the J112-D74Z makes it suitable for a wide range of applications, including but not limited to:

  • Analog switches
  • Choppers
  • Commutators
  • Amplifiers
  • Buffer stages

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The J112-D74Z is manufactured under strict quality control measures to ensure its performance and longevity. Additionally, ON Semiconductor focuses on environmental sustainability, and the J112-D74Z complies with various environmental regulations, ensuring that it is a responsible choice for environmentally conscious organizations.

Conclusion

In conclusion, the J112-D74Z from ON Semiconductor is a robust and efficient solution for a multitude of electronic applications. Its combination of high voltage tolerance, low on-resistance, fast switching, and low leakage current, all packed into a compact package, makes it an excellent choice for designers looking to optimize their electronic designs for performance and space. With ON Semiconductor's commitment to quality and environmental standards, the J112-D74Z stands out as a reliable and sustainable component in the semiconductor market.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2329
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2129 $50.0315
575+ $0.1747 $100.4525
890+ $0.1692 $150.5880
1,225+ $0.1638 $200.6550
1,580+ $0.1583 $250.1140
2,115+ $0.1419 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,740 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess