EN
  • EN
  • DE

2SK544-FB-TP

Part No 2SK544-FB-TP
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 713090-2SK544-FB-TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK544-FB-TP CAD Model

Description

Product Overview: 2SK544-FB-TP by ON Semiconductor

The 2SK544-FB-TP from ON Semiconductor is a high-quality N-channel field-effect transistor (FET) designed for a wide range of applications requiring efficient power control and management. This FET is characterized by its low on-resistance, high-speed switching, and robust thermal performance, making it an ideal choice for designers looking to optimize their circuitry for both performance and reliability.

Key Features

  • Low On-Resistance: The 2SK544-FB-TP boasts a very low on-resistance, which minimizes power loss and improves overall efficiency when the transistor is in the 'on' state.
  • High-Speed Switching: With its ability to switch on and off rapidly, this FET is well-suited for high-frequency applications, ensuring minimal transition losses and better performance in power conversion systems.
  • High Drain-Source Voltage: The device can handle a significant drain-source voltage, providing a wide operating range and the ability to cope with high voltage applications.
  • Enhanced Thermal Performance: The 2SK544-FB-TP is designed to dissipate heat effectively, which contributes to a lower operating temperature and a longer lifespan for the product.
  • Surface Mount Package: Packaged as a surface-mount device, the 2SK544-FB-TP is suitable for modern, compact PCB designs and automated assembly processes.

Applications

The versatility of the 2SK544-FB-TP allows it to be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Lighting and LED drivers
  • Switching regulators
  • Load switches

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 2SK544-FB-TP is no exception. It is built to meet rigorous industry standards, ensuring reliable performance even under challenging conditions. The device also includes built-in protection features to safeguard against overcurrent and thermal overload scenarios.

Conclusion

The 2SK544-FB-TP N-channel FET from ON Semiconductor represents a blend of efficiency, speed, and reliability. It is an excellent choice for designers looking to enhance their power management systems with a component that offers both high performance and long-term durability.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess