EN
  • EN
  • DE

VS-16RIA120

Part No VS-16RIA120
Manufacturer Vishay
Catalog Thyristors—SCRs
Description SCR 1.2KV 35A TO208AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 60 mA
Voltage - On State (Vtm) (Max) 1.75 V
Current - On State (It (AV)) (Max) 16 A
Current - On State (It (RMS)) (Max) 35 A
Current - Hold (Ih) (Max) 130 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 340A, 360A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Chassis, Stud Mount
Case / Package TO-208AA, TO-48-3, Stud
Supplier Device Package TO-208AA (TO-48)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1494326-VS-16RIA120
Ultra Librarian 3D Model Ultra Librarian VS-16RIA120 CAD Model

Description

N

You May Also Be Interested in

WeEn Semiconductors
SCR 1.6KV 79A TO247-3
Need more? Email Us
STMicroelectronics
SCR 800V 1.25A TO92-3
Need more? Email Us
IXYS
SCR 1.2KV 79A TO268AA
Need more? Email Us
Vishay
SCR 600V 2220A TO200AB
Need more? Email Us
Vishay
SCR 800V 55A TO247AC
Lowest to $32.1750
Littelfuse Inc.
SCR 600V 1A TO92
Need more? Email Us
Vishay
SCR 1.2KV 25A TO263AB
Need more? Email Us
Littelfuse Inc.
SCR 400V 4A TO252
Lowest to $1.2520
Littelfuse Inc.
SCR 400V 25A TO220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess