EN
  • EN
  • DE

TCSVS1A476MCAR

Part No TCSVS1A476MCAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215588-TCSVS1A476MCAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSVS1A476MCAR CAD Model

Description

The TCSVS1A476MCAR is a type of multilayer ceramic capacitor (MLCC) manufactured by Samsung. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. They are known for their small size, high reliability, and excellent electrical characteristics.

Applications

  • Decoupling capacitors in digital circuits: To reduce noise and voltage fluctuations.
  • Bypass capacitors in power supplies: To filter out unwanted AC signals.
  • Filtering capacitors in signal processing circuits: To remove unwanted frequency components.
  • Energy storage capacitors in portable devices: To provide power during brief interruptions.
  • Timing circuits: In oscillators and timers.

Features

  • Multilayer ceramic construction: Provides high capacitance in a small size.
  • High capacitance value: 47µF, suitable for applications requiring significant capacitance.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves circuit performance.
  • Stable capacitance over temperature: Ensures consistent performance across a wide temperature range.
  • High reliability: Manufactured to rigorous quality standards for long-term performance.
  • SMD (Surface Mount Device) package: Facilitates automated assembly.

Benefits

  • Improved circuit performance: By providing stable voltage and filtering out noise.
  • Reduced board space: Thanks to its compact size.
  • Increased reliability: Due to its robust construction and stable electrical characteristics.
  • Simplified assembly: Through the use of SMD packaging.
  • Cost-effective solution: For a wide range of applications.

Additional Details

Given the part number TCSVS1A476MCAR, we can infer certain characteristics. The '1A' likely indicates a voltage rating (e.g., 10V), and '476' indicates the capacitance value of 47µF (47 x 10^6 pF). 'MCAR' likely refers to the specific package size, tolerance and temperature coefficient characteristics which are specific to Samsung. These MLCCs are typically used in consumer electronics, industrial equipment, and automotive applications.

For more detailed specifications, refer to the official Samsung datasheet for TCSVS1A476MCAR.

You May Also Be Interested in

Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess