EN
  • EN
  • DE

2SK2394-6-TB-E

Part No 2SK2394-6-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 50MA 200MW CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Drain-Source Breakdown Voltage 15V
Current - Drain (Idss) @ Vds (Vgs=0) 10mA @ 5V
Current Drain (Id) - Max 50mA
Voltage - Cutoff (VGS off) @ Id 300mV @ 100μA
Max Input Capacitance 10pF @ 5V
Maximum Power Dissipation 200mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 1004709-2SK2394-6-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2394-6-TB-E CAD Model

Description

ON Semiconductor 2SK2394-6-TB-E Product Overview

The ON Semiconductor 2SK2394-6-TB-E is a high-performance N-channel MOSFET designed for a wide range of applications, including power management, switching regulators, and motor control. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.

Key Features

  • Low On-Resistance: The 2SK2394-6-TB-E features a low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and better performance.
  • Gate Charge: The device is designed with an optimized gate charge, which reduces the power required to turn the MOSFET on and off, thereby reducing driver circuit power consumption.
  • High Avalanche Energy Rating: The 2SK2394-6-TB-E can withstand high-energy pulses in the avalanche and commutation modes, making it robust for tough electrical environments.
  • Low Thermal Resistance: The package design allows for excellent heat dissipation, ensuring the MOSFET operates within its temperature range even under high load conditions.

Applications

The versatility of the 2SK2394-6-TB-E makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Power supplies for servers, telecom, and networking equipment
  • Motor drives and inverters
  • Automotive systems
  • LED lighting

Quality and Reliability

ON Semiconductor is known for its high standards in quality and reliability, and the 2SK2394-6-TB-E is no exception. This device undergoes rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. Customers can rely on this MOSFET to deliver consistent performance over its lifespan.

Environmental Compliance

The 2SK2394-6-TB-E is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with a commitment to environmental responsibility. By choosing this MOSFET, users support efforts to reduce the use of hazardous materials in electronics.

In conclusion, the ON Semiconductor 2SK2394-6-TB-E N-channel MOSFET is an excellent choice for designers looking for a device that offers efficiency, reliability, and environmental compliance. Its robust design and advanced technology make it suitable for a wide range of power applications.

You May Also Be Interested in

ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4825 $50.6625
255+ $0.3959 $100.9545
395+ $0.3835 $151.4825
540+ $0.3712 $200.4480
700+ $0.3588 $251.1600
935+ $0.3217 $300.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,845 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess