Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 30 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 600 mV @ 100 nA
Power - Max 350 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number BF246
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 913297-BF246A
Ultra Librarian 3D Model Ultra Librarian BF246A CAD Model

Description

The BF246A is a high-performance JFET (Junction Field-Effect Transistor) from ON Semiconductor, renowned for its exceptional quality and reliability in various electronic applications. This versatile N-Channel JFET is designed to offer efficient switching and amplification solutions, making it an ideal choice for analog signal processing.

Key Features

  • Low Noise Figure: The BF246A boasts a low noise figure, making it suitable for audio and RF applications where signal integrity is crucial.
  • High Input Impedance: With its high input impedance, the BF246A ensures minimal loading on preceding stages, which is beneficial for impedance buffering and sensitive signal acquisition.
  • Low Leakage Current: The device exhibits low leakage current, enhancing the overall performance and efficiency, especially in low-signal environments.
  • High Gain: The BF246A provides high gain characteristics, allowing for effective signal amplification in various circuit configurations.

Applications

The BF246A JFET is widely used in a range of applications due to its adaptability and superior electrical characteristics. Some of the common applications include:

  • Audio frequency amplifiers and preamplifiers
  • RF amplifiers and oscillators
  • Electronic switching devices
  • Analog filters
  • Impedance buffering

Electrical Specifications

ON Semiconductor's BF246A is built to deliver consistent performance with the following electrical specifications:

  • Drain-Source Voltage (Vds): 30V
  • Gate-Source Voltage (Vgs): 30V
  • Gate Current (Ig): 10nA
  • Drain Current (Idss): 2mA to 20mA

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and quality assurance. The BF246A is manufactured in compliance with the highest industry standards, ensuring both performance and sustainability. The product meets various environmental regulations, including RoHS and REACH, reflecting ON Semiconductor's dedication to reducing the ecological impact of its products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
Panasonic
Silicon N-Channel Junction FET
Need more? Email Us
ECAD model for 2SK1103
Toshiba Semiconductor and Storage
Trans JFET N-CH -1V 3-Pin SOT-723
Need more? Email Us
ECAD model for TTK101MFV-A,L37F(B
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 10A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM6472-12UL
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $3.1915
ECAD model for JFE150DCKR
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 14A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-16UL

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention