MAX3222CWN+T - Maxim Integrated
The MAX3222CWN+T from Maxim Integrated is a robust, low-power, serial port transceiver designed for RS-232 and V.28 communication interfaces. This device is particularly suitable for battery-powered applications due to its low-power consumption and wide voltage range.
Key Features
- Power Supply Range: Operates from a single +3.0V to +5.5V power supply, making it versatile for various applications.
- Low-Power Shutdown Mode: Features a shutdown mode that reduces power consumption to just 1µA, maximizing battery life in portable devices.
- Electrostatic Discharge (ESD) Protection: Equipped with ESD protection up to ±15kV using the Human Body Model, ensuring device integrity in harsh environments.
- High Data Rate: Capable of data rates up to 120kbps, providing efficient and reliable data transmission for high-speed requirements.
- Dual Charge Pump: The integrated dual charge pump circuitry generates ±5V RS-232 voltage levels from a single power supply, eliminating the need for additional power sources.
- Receiver Hysteresis: Incorporates receiver hysteresis for enhanced noise immunity, ensuring data integrity under noisy conditions.
Applications
The MAX3222CWN+T is an ideal choice for a wide range of applications that require reliable RS-232 communication. These include:
- Portable or Compact Devices
- Battery-Powered Equipment
- Notebook, Subnotebook, and Palmtop Computers
- Handheld Equipment
- Peripherals
Package and Quality
This device comes in a narrow SO package and is available in tape and reel form for automated assembly processes. Maxim Integrated ensures high-quality and reliability standards, making the MAX3222CWN+T a trusted component for industrial and commercial applications.