EN
  • EN
  • DE

TL1431VTDB2

Part No TL1431VTDB2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ DIE / V-Ref Adjustable 3-Pin Bare Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.5V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±0.4%
Current - Cathode 1mA
Package Die
Win Source Part Number 796861-TL1431VTDB2
Popularity Medium
Supply and Demand Status Limited
Family Name TL1431
Introduction Date September 12, 2017
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL1431VTDB2 CAD Model

Description

The TL1431VTDB2 from Texas Instruments is a precision programmable reference that is designed to offer an adjustable voltage reference in a wide range of applications. This device is a part of the TL1431 series, which are voltage references that can be programmed by the user with two external resistors. These devices feature a typical output voltage of 2.5V, which can be adjusted over a range from 2.495V to 36V, providing flexibility for various design requirements.

Key Features

  • Adjustable Output Voltage: The TL1431VTDB2 offers an output voltage that can be set from 2.495V to 36V, making it suitable for a broad array of applications.
  • High Precision: This device provides a high level of accuracy with a typical temperature coefficient of only 50 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Operational Current: It operates with a low quiescent current, which is particularly beneficial for battery-powered devices.
  • Wide Operating Temperature Range: The device can operate over a temperature range of -40°C to 85°C, making it suitable for industrial applications.
  • Flexible Packaging Options: The TL1431VTDB2 is available in various package types, including TO-92, SOIC-8, and PDIP-8, providing compatibility with different types of circuit boards and design preferences.

Applications

The versatility of the TL1431VTDB2 allows it to be used in a myriad of applications, such as:

  • Power supplies
  • Battery chargers
  • Precision voltage regulation
  • Adjustable power supplies
  • Switching power supplies

Conclusion

In summary, the Texas Instruments TL1431VTDB2 is a highly versatile and precise programmable voltage reference that caters to a wide range of electronic applications. Its adjustable output voltage, low operational current, and high accuracy make it an ideal choice for designers looking for a reliable and flexible voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess