EN
  • EN
  • DE

BF247A

Part No BF247A
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V TO92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 25 V
Current - Drain (Idss) @ Vds (Vgs=0) 30 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 600 mV @ 100 nA
Power - Max 350 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number BF247
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 570382-BF247A
Ultra Librarian 3D Model Ultra Librarian BF247A CAD Model

Description

The BF247A is a high-performance N-Channel Junction Field Effect Transistor (JFET) from ON Semiconductor, designed for demanding analog applications. This discrete semiconductor product is part of ON Semiconductor's extensive JFET portfolio, renowned for their high quality and reliability. The BF247A is well-suited for a wide range of applications, including high-frequency amplifiers, oscillators, and electronic switching circuits.

Key Features

  • Voltage Controlled Resistance: The BF247A operates as a voltage-controlled resistor with a low on-state resistance, offering precise control in analog circuit designs.
  • Low Noise: This JFET is engineered to exhibit low noise characteristics, making it ideal for audio and instrumentation applications where signal integrity is critical.
  • High Input Impedance: With its high input impedance, the BF247A minimizes the loading effect on preceding stages, preserving signal fidelity and ensuring minimal power loss.
  • High Gain: The device provides high transconductance (gfs), allowing for greater amplification of signals, which is essential for high-gain amplifiers.
  • Low Leakage Current: The BF247A is characterized by low leakage current, enhancing the overall stability and performance of the circuit.

Applications

The versatility of the BF247A JFET makes it suitable for a variety of electronic applications, including:

  • Audio Frequency Amplifiers
  • High-Frequency Oscillators
  • Analog Switches
  • Buffer Stages
  • Impedance Matching Circuits
  • Chopper Stabilized Amplifiers

Specifications

Parameter Value Drain-Source Voltage (Vds) 30V Gate-Source Voltage (Vgs) -30V Drain Current (Idss) 10mA Gate Current (Igss) 10nA

For engineers and designers looking for a reliable N-Channel JFET, the ON Semiconductor BF247A is an excellent choice that combines performance with versatility, making it a valuable component in any analog signal processing application.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess