EN
  • EN
  • DE

2N2609

Part No 2N2609
Manufacturer Microchip Technology
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 30V 10MA TO18
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr Microchip Technology
Package Bag
Product Status Active
FET Type P-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 2 mA @ 5 V
Current Drain (Id) - Max 10 mA
Voltage - Cutoff (VGS off) @ Id 750 mV @ 1 A
Input Capacitance (Ciss) (Max) @ Vds 10pF @ 5V
Power - Max 300 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18 (TO-206AA)
Base Product Number 2N2609
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 10073-2N2609
Ultra Librarian 3D Model Ultra Librarian 2N2609 CAD Model

Description

The 2N2609 from Microchip Technology is a high-quality, versatile PNP bipolar junction transistor (BJT) designed to meet the needs of a wide range of electronic applications. This semiconductor device is well-suited for amplification and switching purposes, making it an ideal choice for both commercial and industrial uses.

With its robust construction, the 2N2609 offers reliable performance and is capable of handling moderate power levels. It is characterized by a fast switching speed and a low saturation voltage, which ensures efficiency in operation. This transistor is commonly used in signal processing, audio amplifiers, and as a switch in various circuits.

The 2N2609 features a TO-18 metal can package, which not only provides a compact form factor but also offers excellent thermal properties for better heat dissipation. This packaging is also known for its durability and resistance to physical stress, making the 2N2609 a reliable component in environments where mechanical robustness is required.

Key specifications of the 2N2609 include:

  • Collector-Emitter Voltage (VCEO): Providing a good balance between breakdown voltage and power handling.
  • Collector-Base Voltage (VCBO): Ensuring stable operation even under high-voltage conditions.
  • Emitter-Base Voltage (VEBO): Allowing for a wide range of biasing configurations.
  • Continuous Collector Current (IC): Suitable for a variety of amplification needs.

Microchip Technology is known for its commitment to quality and reliability, and the 2N2609 is no exception. Each transistor is rigorously tested to ensure it meets the stringent standards set by the company. Whether you're designing a new circuit or replacing a component in an existing one, the 2N2609 is a choice you can trust for consistent performance and longevity.

For engineers and electronics enthusiasts looking for a dependable PNP transistor that combines functionality with durability, the 2N2609 from Microchip Technology is an excellent option to consider.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess