EN
  • EN
  • DE

2SK1467-TC

Part No 2SK1467-TC
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159000-2SK1467-TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1467-TC CAD Model

Description

The 2SK1467-TC is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a testament to ON Semiconductor's commitment to providing advanced power management solutions that cater to a wide range of electronic applications.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (VDS): High voltage capability for robust performance
  • Continuous Drain Current (ID): Sustains a significant level of continuous current
  • Power Dissipation (PD): Efficient thermal management for improved reliability
  • RDS(on): Low on-resistance to minimize conduction losses
  • Gate Charge (Qg): Optimized for fast switching applications
  • Package: TO-220, a widely used and reliable package for power devices

Applications

The 2SK1467-TC is suitable for a variety of applications that demand high efficiency and reliability. Its robust design makes it ideal for:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Control Systems
  • DC-DC Converters
  • Automotive Applications
  • Renewable Energy Systems

Quality and Reliability

ON Semiconductor's 2SK1467-TC MOSFET is designed with the highest standards of quality and reliability in mind. It is built to deliver consistent performance even under challenging conditions, ensuring longevity and customer satisfaction.

Environmental Compliance

Adhering to environmental regulations, the 2SK1467-TC is compliant with RoHS standards, which means it is free from hazardous substances. This compliance ensures that the product is safe for the environment and for use in various consumer and industrial applications.

Conclusion

With its robust features and reliable performance, the ON Semiconductor 2SK1467-TC N-Channel MOSFET is an excellent choice for designers seeking a component that offers high efficiency, thermal stability, and environmental safety. It stands as a testament to ON Semiconductor's dedication to providing high-quality power management solutions.

You May Also Be Interested in

Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
Lowest to $0.2132
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess