Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Drain to Source Voltage (Vdss) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 1.2 mA @ 10 V
Current Drain (Id) - Max 10 mA
Voltage - Cutoff (VGS off) @ Id 180 mV @ 1 µA
Input Capacitance (Ciss) (Max) @ Vds 4pF @ 10V
Power - Max 100 mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-XFDFN
Supplier Device Package SOT-883 (XDFN3) (1x0.6)
Base Product Number TF412
Other Names ONSONSTF412ST5G,TF412ST5GOSDKR,TF412ST5GOSTR,TF412ST5GOSCT,2156-TF412ST5G-OS
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1277323-TF412ST5G
Ultra Librarian 3D Model Ultra Librarian TF412ST5G CAD Model

Description

The TF412ST5G is a high-performance, fast-switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is tailored specifically for applications that require efficient and speedy rectification. The TF412ST5G is a testament to ON Semiconductor's commitment to providing electronic components that meet the rigorous demands of modern electronic circuits.

Key Features

  • Fast Switching Speed: The TF412ST5G is engineered for applications that require rapid switching, making it an ideal choice for high-frequency rectification and free-wheeling operations in power supplies and other power-switching applications.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which helps to minimize power loss and improve efficiency, a crucial factor in power-sensitive designs.
  • High Current Capability: With its robust design, the TF412ST5G can handle a high current load, making it suitable for high-power applications.
  • Surface Mount Package: The device comes in a compact SOD-123 package, which is ideal for space-constrained applications and allows for easy integration into various circuit designs.
  • Lead-Free and RoHS Compliant: Ensuring environmental friendliness, the TF412ST5G complies with the RoHS directive, making it lead-free and safe for use in all types of electronic devices.

Applications

The TF412ST5G is versatile and can be used in a diverse range of applications. Some of the common applications include:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in inverters
  • Power management devices
  • Consumer electronics

Technical Specifications

Parameter Value Package SOD-123 Maximum Repetitive Reverse Voltage (V<sub>RRM) 100 V Average Rectified Forward Current (I<sub>F(AV)) 1 A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 30 A Operating Temperature Range -55°C to +150°C

In conclusion, the TF412ST5G from ON Semiconductor is a reliable and efficient choice for designers looking to incorporate a fast-switching diode with a high current capacity into their electronic designs. Its compliance with environmental standards and adaptability to various applications make it a go-to component in the industry.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
ON Semiconductor
JFET N-Channel 25V 40mA SOT-23
Lowest to $0.2084
ECAD model for SMMBFJ310LT
Microsemi Corporation
N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Need more? Email Us
ECAD model for 2N4091
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF
ON Semiconductor
Lowest to $0.3546
ECAD model for TF412ST5G
Texas Instruments
JFET Low Noise Amplifier SC-70
Lowest to $2.2329
ECAD model for JFE150DCK
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L
ON Semiconductor
N-Channel JFET 25V SOT-23
Lowest to $0.2382
ECAD model for MMBF5457LT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3546 $51.4170
345+ $0.2910 $100.3950
535+ $0.2819 $150.8165
735+ $0.2728 $200.5080
950+ $0.2637 $250.5150
1,270+ $0.2364 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention