EN
  • EN
  • DE

2SJ569LS-RB11

Part No 2SJ569LS-RB11
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158740-2SJ569LS-RB11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ569LS-RB11 CAD Model

Description

The 2SJ569LS-RB11 is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of today's electronic devices, offering efficient power management and reliability. It is ideal for a range of applications, including power supply, motor control, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The 2SJ569LS-RB11 boasts a low on-resistance, which ensures minimal power loss and heat generation during operation, enhancing system efficiency.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET provides rapid transitions to reduce energy loss and improve performance in power conversion systems.
  • High Voltage Tolerance: With a robust voltage tolerance, the 2SJ569LS-RB11 can handle high power levels, making it suitable for heavy-duty operations.
  • Enhanced Thermal Performance: The device features an optimized design for superior thermal performance, ensuring stability and longevity even under high temperature conditions.
  • Gate Charge Optimization: The MOSFET's gate charge is carefully optimized to balance switching speed against power loss, providing a harmonized performance for various applications.

Applications

The versatility of the 2SJ569LS-RB11 allows it to be utilized in a wide array of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power management systems
  • AC/DC power supplies
  • Motor drives and inverters
  • LED lighting solutions

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDS) -30 V
Continuous Drain Current (ID) -20 A
Power Dissipation (PD) 2 W
Operating Temperature Range -55°C to +150°C
Package Surface-Mount

The 2SJ569LS-RB11 from ON Semiconductor is a testament to the company's commitment to providing advanced solutions for power management challenges. By integrating this MOSFET into your designs, you can expect a boost in efficiency, reliability, and overall performance.

You May Also Be Interested in

ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess