EN
  • EN
  • DE

P60D080PU12/9A210V

Part No P60D080PU12/9A210V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR UNCASED / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346403-P60D080PU12/9A210V
Ultra Librarian 3D Model Ultra Librarian P60D080PU12/9A210V CAD Model

Description

The P60D080PU12/9A210V is a state-of-the-art semiconductor device manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is designed to cater to a wide range of applications, offering high efficiency and reliability in various electronic circuits.

Key Features:

  • High Voltage Capability: The device is capable of handling voltages up to 210V, making it suitable for high-voltage applications.
  • Current Handling: With a current rating of 9A, it can drive substantial loads, ensuring compatibility with a variety of power requirements.
  • Low On-Resistance: The low on-resistance feature minimizes power loss and improves overall efficiency, which is critical for power management applications.
  • Thermal Management: The product is designed with an optimal thermal design, ensuring it operates within safe temperature ranges under full-load conditions.
  • Package: Encased in a robust package, the P60D080PU12/9A210V is built to withstand harsh environments and provide a reliable connection in your circuit.

Applications:

The versatility of the P60D080PU12/9A210V allows it to be used across a broad spectrum of applications. It is particularly well-suited for use in power supply units, motor control circuits, and as a switch in various types of electronic equipment. Its high-voltage and current capabilities make it an excellent choice for industrial and automation systems, as well as in consumer electronics where efficiency and durability are paramount.

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The P60D080PU12/9A210V is manufactured under stringent quality control standards, ensuring that each device meets NXP's reliability criteria. Customers can trust in the consistent performance and longevity of this component in their electronic designs.

Conclusion:

In summary, the P60D080PU12/9A210V from NXP is a powerful and versatile semiconductor device that offers high-voltage and current handling capabilities, low on-resistance for efficient operation, and a robust package for durability. It is an ideal choice for designers looking for a reliable component that can be applied in a wide array of electronic applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess