EN
  • EN
  • DE

2SJ275

Part No 2SJ275
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 100V 6A 3-Pin(3+Tab) SMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158500-2SJ275
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ275
Introduction Date April 30, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ275 CAD Model

Description

The ON Semiconductor 2SJ275 is a high-performance P-Channel MOSFET that offers a seamless blend of power efficiency and reliability for a wide range of applications. This semiconductor device is designed to meet the stringent requirements of modern electronic circuits, providing designers with a versatile component that can handle significant power levels while maintaining a low on-resistance.

Key Features

  • Low On-Resistance: The 2SJ275 features a low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for power management applications.
  • High-Speed Switching: This MOSFET is capable of high-speed switching operations, which is essential for applications that require fast response times, such as switching power supplies and motor control circuits.
  • P-Channel Device: Being a P-Channel device, it offers the advantage of simpler gate drive circuitry compared to N-Channel MOSFETs, particularly in high-side switching configurations.
  • Voltage and Current Ratings: The 2SJ275 is designed to handle continuous drain currents and has a substantial drain-to-source voltage rating, providing a wide safety margin for various applications.
  • TO-220 Package: Enclosed in a TO-220 package, the 2SJ275 is easy to mount and provides excellent thermal performance, ensuring stable operation even under high power conditions.

Applications

The ON Semiconductor 2SJ275 is suitable for a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives and controllers
  • Load switch applications
  • Power management for consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SJ275 is no exception. It is manufactured to the highest standards to ensure consistent performance and long-term reliability. Whether for industrial, commercial, or consumer electronics, the 2SJ275 from ON Semiconductor is an excellent choice for designers looking for a robust P-Channel MOSFET.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention