EN
  • EN
  • DE

PM6613NTR

Part No PM6613NTR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER HIEFF 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 4
Programmable Fault Protection Over Current, Over Voltage, Short Circuit
Battery Pack Voltage 18V (Max)
Maximum Supply Voltage 24V
Case / Package 20-QFN (3x3)
Win Source Part Number 1089442-PM6613NTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM6613NTR CAD Model

Description

The PM6613NTR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This IC is tailored for a wide range of applications, including portable devices, computing, and consumer electronics, where efficient power management is crucial.

Key Features

  • High Efficiency: The PM6613NTR is engineered for maximum power efficiency, which helps in extending the battery life of portable devices.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications, allowing for the design of sleek and compact electronic devices.
  • Integrated Functions: It includes multiple power management functions in a single chip, reducing the need for additional components and simplifying the overall design process.
  • Flexible Voltage Options: The device supports a wide range of input and output voltage levels, providing versatility for various power supply configurations.
  • Thermal Protection: The PM6613NTR is equipped with thermal shutdown protection to safeguard the IC from overheating, thereby ensuring reliability and longevity.

Applications

The PM6613NTR is suitable for a plethora of applications, including but not limited to:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Wearable Technology
  • Wireless Communication Devices
  • Portable Gaming Systems

Technical Specifications

The PM6613NTR boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify value)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify type)

For detailed technical data and application notes, customers are encouraged to refer to the official datasheet provided by STMicroelectronics.

Ordering Information

The PM6613NTR is available in a tape and reel package, ideal for automated assembly processes, and is designated by the suffix 'NTR' at the end of the product code. For purchasing and sample requests, contact an authorized STMicroelectronics distributor or visit the company's website.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6577 $58.4694
53+ $2.1806 $115.5718
83+ $2.1125 $175.3375
113+ $2.0444 $231.0172
147+ $1.9762 $290.5014
196+ $1.7718 $347.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess