Products specifications Report Issue?

Manufacturer Calogic, LLC
Win Source Part Number 1259968-SST404
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST404 CAD Model

Description

The SST404 is a low-noise N-Channel JFET (Junction Field-Effect Transistor) manufactured by Calogic, LLC. It is designed for high-impedance, low-noise amplifier and switching applications where input signal integrity is critical.

Applications:

  • Audio Preamplifiers: Used in preamplifiers for high-fidelity audio equipment to minimize noise and distortion.
  • Instrumentation Amplifiers: Employed in sensitive instrumentation amplifiers for accurate signal conditioning.
  • High-Impedance Buffers: Serves as a high-impedance buffer to isolate sensitive circuits.
  • Analog Switches: Functions as an analog switch in various signal routing applications.
  • Sensor Amplifiers: Amplifies signals from various sensors, such as accelerometers and pressure sensors.

Features:

  • Low Noise: Extremely low input noise voltage for sensitive applications.
  • High Input Impedance: High input impedance minimizes loading of signal sources.
  • High Gain: Provides high voltage gain for signal amplification.
  • Fast Switching Speed: Enables efficient switching performance.
  • Low Input Capacitance: Minimizes signal distortion and loading effects.

Benefits:

  • Improved Signal Integrity: Low noise and high input impedance ensure accurate signal conditioning.
  • Enhanced Amplifier Performance: High gain and fast switching speed improve amplifier performance.
  • Reduced Signal Loading: High input impedance minimizes loading of signal sources.
  • Precise Analog Switching: Fast switching speed enables precise analog switching.

Additional Details:

The SST404 is typically available in a TO-92 package. Its gate-source breakdown voltage is specified in the datasheet. Detailed electrical characteristics, including noise figure, input impedance, and gain, can be found in the Calogic, LLC datasheet. Proper biasing is crucial for optimal performance. Consider using appropriate shielding to minimize external noise interference.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V 0.225W SOT23 / Trans JFET N-CH 3-Pin SOT-23 T/R
Lowest to $0.2807
ECAD model for MMBF5484LT1
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1589
ECAD model for MMBFJ175LT1
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-35SL
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1051
ECAD model for 2SK880GRTE85LF
ON Semiconductor
JFET N-CH 30V 0.225W SOT23 / JFET Switching Transistors
Lowest to $0.0759
ECAD model for MMBF4393LT3G
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L
ON Semiconductor
N-Channel JFET | JFET N-CH 1MA 30MW USFP
Need more? Email Us
ECAD model for TF256-3-TL-H
Vishay
Small Signal Field-Effect Transistor, P-Channel, Junction FET
Need more? Email Us
ECAD model for SST176-T1-E3
ON Semiconductor
JFET N-CH 0.1W 3VTFP / Trans RF FET N-CH 1mA Si Automotive 3-Pin VTFP T/R
Lowest to $0.1319
ECAD model for TF252TH-5-TL-H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention