EN
  • EN
  • DE

2N6040G

Part No 2N6040G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 60V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 2V @ 16mA, 4A
Current - Collector Cutoff (Maximum) 20μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 1000 @ 4A, 4V
Power - Max 75W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 762275-2N6040G
Family Name 2N6040
Introduction Date February 20, 1997
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6040G CAD Model

Description

ON Semiconductor 2N6040G Bipolar Power Transistor

The 2N6040G is a versatile bipolar power transistor from ON Semiconductor, designed to cater to a wide range of power amplification and switching applications. This high-quality component is well-suited for commercial and industrial environments where reliability and performance are critical.

Key Features

  • High Power Handling: The 2N6040G is capable of handling significant power with a collector-emitter voltage (VCEO) of 60V and collector power dissipation of up to 75W, making it an excellent choice for power amplification tasks.
  • Complementary PNP Type Available: It has a complementary PNP type, the 2N6052G, which allows for push-pull amplifier configurations, offering designers flexibility in their circuit designs.
  • High Current Capacity: With a continuous collector current (IC) rating of 8A, the device can drive high current loads, suitable for a variety of heavy-duty applications.
  • TO-220 Package: Enclosed in a widely used TO-220 package, the 2N6040G ensures easy mounting and compatibility with a broad range of circuit boards and heat sinks.

Applications

The 2N6040G is ideal for a diverse set of applications, including:

  • Linear and switching industrial equipment
  • Power amplifiers
  • Regulators
  • Motor controls
  • Power inverters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2N6040G is no exception. The device is manufactured to meet the stringent standards set by ON Semiconductor, ensuring high reliability and performance in the field. Additionally, it features a Pb-free design and is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Technical Specifications

  • Collector-Emitter Voltage (VCEO): 60V
  • Collector Power Dissipation (Pc): 75W
  • Continuous Collector Current (IC): 8A
  • Operating Junction Temperature Range: -65°C to +150°C
  • Package Type: TO-220

For designers and engineers looking for a robust power transistor capable of delivering reliable performance under demanding conditions, the ON Semiconductor 2N6040G is an excellent choice. Its combination of power handling, current capacity, and thermal performance makes it a go-to component in power electronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess