Introducing the BQ51003YFPR Wireless Power Receiver
The BQ51003YFPR is a high-efficiency, Qi-compliant wireless power receiver designed by Texas Instruments to facilitate convenient and reliable wireless charging in portable electronics. This advanced integrated circuit (IC) is tailored for compact power solutions, offering a seamless integration for a wide range of applications such as smartphones, tablets, wearable devices, and other personal electronics that require wireless power capabilities.
Key Features of the BQ51003YFPR
- Qi-Compliant: The BQ51003YFPR adheres to the Wireless Power Consortium's Qi standard, ensuring compatibility with a broad array of Qi-certified transmitters.
- Efficient Power Transfer: This device boasts an efficient power transfer capability with an output power of up to 5W, optimizing the charging process for speed and energy conservation.
- Dynamic Power Limiting: With integrated dynamic power limiting (DPL) functionality, the BQ51003YFPR adjusts power delivery based on the capability of the power supply, preventing overloads and enhancing system safety.
- Compact Form Factor: The small footprint of the BQ51003YFPR makes it an ideal choice for space-constrained applications, allowing designers to maintain slim and sleek product designs.
- Advanced Communication: This IC supports bidirectional communication between the receiver and the transmitter, enabling essential functions like foreign object detection (FOD) and control error packets for enhanced safety and functionality.
Technical Specifications
- Input Voltage Range: 4.5V to 10V
- Output Voltage: Configurable up to 5V
- Output Power: Up to 5W (with appropriate thermal management)
- Package: 28-pin ultra-small DSBGA package for minimal impact on end-product size
- Integrated Protections: Overvoltage, overcurrent, and thermal protection for safe and reliable operation
The BQ51003YFPR from Texas Instruments represents a blend of performance, convenience, and safety, making it an excellent choice for manufacturers looking to incorporate wireless charging into their products. With its ease of integration, compliance with industry standards, and advanced features, the BQ51003YFPR stands out as a leading solution in the wireless power receiver market.