EN
  • EN
  • DE

STA8088TGATR

Part No STA8088TGATR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol Galileo, GLONASS, GNSS, GPS
Applications General Purpose
Data Interface I2C, UART, USB
Memory Size 256kB SRAM
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (7x7)
Base Product Number STA8088
Standard Package 2,500 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 935220-STA8088TGATR
Ultra Librarian 3D Model Ultra Librarian STA8088TGATR CAD Model

Description

Product Overview: STA8088TGATR by STMicroelectronics

The STA8088TGATR is a state-of-the-art positioning receiver module from STMicroelectronics, a leader in the semiconductor industry. This advanced product is designed to provide highly accurate and reliable positioning capabilities for a variety of applications, including automotive navigation systems, telematics, and personal navigation devices.

At the heart of the STA8088TGATR is a powerful GNSS (Global Navigation Satellite System) engine that is capable of concurrently receiving signals from multiple satellite constellations, including GPS, Galileo, GLONASS, and QZSS. This multi-constellation support ensures improved accuracy, faster time-to-first-fix (TTFF), and enhanced reliability in challenging environments such as urban canyons.

The STA8088TGATR boasts an impressive set of features that make it an ideal choice for demanding navigation applications. It includes an ARM Cortex-M3 processor, which provides ample computational power for complex positioning algorithms and user applications. Additionally, the module offers up to 32 tracking channels, ensuring that it can maintain a lock on the maximum number of satellites in view.

For developers looking to integrate the STA8088TGATR into their projects, STMicroelectronics provides a comprehensive set of development tools and software. These resources simplify the design process and reduce time-to-market. The module's low power consumption is also a key benefit, making it suitable for battery-powered devices where power efficiency is critical.

The STA8088TGATR is available in a compact LCC package, which not only saves valuable board space but also makes it easier to integrate into a wide range of products. Its robust design ensures that it can withstand the rigors of real-world applications, from the vibrations of a car to the temperature extremes of outdoor environments.

In summary, the STA8088TGATR from STMicroelectronics is a high-performance, versatile positioning receiver that offers designers the accuracy, speed, and reliability needed to create top-of-the-line navigation solutions. Whether used in commercial or consumer-grade products, the STA8088TGATR stands out as a superior choice for any GPS/GNSS application.

You May Also Be Interested in

Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess