Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 450mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 20V
Mounting Through Hole
Case / Package Axial
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 005323-1N5817RLG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5817RLG CAD Model

Description

Product Overview: 1N5817RLG - ON Semiconductor

The 1N5817RLG is a robust Schottky Barrier Rectifier Diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This diode is specifically engineered to offer superior performance in a wide range of applications, making it a versatile component for designers and engineers.

Key Features

  • Low Forward Voltage Drop: The 1N5817RLG boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during operation. This characteristic is particularly beneficial for applications that require high efficiency, such as power supply circuits and battery-powered devices.
  • High Surge Capability: With its ability to handle high surge currents, this diode is well-suited for applications that may experience transient over-voltage conditions, providing reliable protection against potential damage.
  • Guardring for Overvoltage Protection: A guardring is integrated into the diode's design for added overvoltage protection, ensuring the device's longevity and stable performance even under stressful electrical conditions.
  • Lead-Free and RoHS Compliant: The 1N5817RLG is lead-free and meets RoHS compliance, making it an environmentally friendly choice for electronic designs. This compliance is crucial for companies looking to market their products globally, adhering to strict environmental regulations.

Electrical Characteristics

  • Maximum Average Forward Rectified Current: 1.0 A
  • Peak Repetitive Reverse Voltage: 20 V
  • Maximum DC Blocking Voltage: 20 V
  • Operating Junction Temperature Range: -65°C to 125°C

Applications

The 1N5817RLG is ideal for a variety of applications that demand high efficiency and reliability. It is commonly used in:

  • Low Voltage, High Frequency Inverters
  • Free Wheeling, and Polarity Protection Applications
  • DC/DC Converters
  • Power Supplies

Package and Availability

This diode is available in an axial lead package, which facilitates easy installation in a wide range of electronic assemblies. The "RLG" suffix indicates that this product is provided in a tape and reel format, which is suitable for automated assembly processes.

For engineers and designers looking for a reliable and efficient Schottky diode, the 1N5817RLG from ON Semiconductor is an excellent choice that balances performance with environmental responsibility.

You May Also Be Interested in

Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to €2.6831
ECAD model for BAT64S-7-F
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to €0.1182
ECAD model for GS1DWG_R1_00001
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to €0.0391
ECAD model for BAS321,135
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to €0.1598
ECAD model for CCS15S40,L3F
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to €0.4348
ECAD model for BAT64E6327HTSA1
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention