Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 005318-1N5404RLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5404RLG CAD Model

Description

Product Overview: 1N5404RLG from ON Semiconductor

The 1N5404RLG is a high-performance standard rectifier designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This versatile diode is widely used in a variety of applications that require rectification processes, such as power supplies, converters, and in freewheeling diode circuits. The robustness and reliability of the 1N5404RLG make it an ideal choice for designers and engineers looking to ensure consistent performance and long-term durability in their electronic devices.

Key Features

  • High Current Capability: The 1N5404RLG is capable of handling high current of up to 3A average rectified forward current, making it suitable for handling moderate power requirements in electronic circuits.
  • High Surge Current Capability: With a surge current specification of 200A, this diode can withstand high peak currents, ensuring protection against transient voltage spikes and surges that can occur in electrical systems.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which results in reduced power loss and improved efficiency in applications where it is used.
  • High Reliability: ON Semiconductor's commitment to quality means the 1N5404RLG is built to deliver consistent performance and has a high reliability rate, reducing the need for maintenance and replacements.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it a safe choice for use in a wide range of consumer and industrial products.

Applications

  • Power supply rectification
  • AC/DC converters
  • Freewheeling diodes in motor control circuits
  • Reverse voltage protection
  • Snubber diode applications

Technical Specifications

  • Package: Axial Lead
  • Diode Configuration: Single
  • Peak Repetitive Reverse Voltage (Vrrm): 400V
  • Average Rectified Forward Current (Io): 3A
  • Operating Temperature Range: -65°C to 175°C

The 1N5404RLG from ON Semiconductor stands out for its combination of high current capability, surge robustness, and low power loss, making it a reliable and efficient component for a wide array of electronic applications. Its compliance with environmental standards further ensures that this product is a conscientious choice for both manufacturers and consumers.

You May Also Be Interested in

Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
ON Semiconductor
DIODE SCHOTTKY 650V 15A TO220-2 / Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220-2L
Lowest to €3.5406
ECAD model for FFSP1065A
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to €0.0292
ECAD model for BAT46WS-TP
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to €0.1535
ECAD model for BAT54FILMY
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to €1.7568
ECAD model for GP02-20-E3/54

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ €0.2474 €45.7628
450+ €0.2030 €91.3322
695+ €0.1966 €136.6395
955+ €0.1902 €181.6858
1,235+ €0.1839 €227.1045
1,655+ €0.1649 €272.9276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention