Products specifications

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Applications Digital Imaging
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 3 Ohm
Channel Output Current 100mA
Current - Peak Output 3.5A
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Load 5 V to 13.2 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 069920-ISL55110IRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL55110IRZ CAD Model

Description

The electronic component with Id 170603 is a power MOSFET manufactured by Intersil.

  • Packaging: Reel - TR
  • Mounting Technology: SMD (SMT)
  • Application: Digital imaging
  • Voltage Load Range: 5V to 13.2V
  • Rds On (Typ): 3 Ohm
  • Load Type: Inductive, capacitive, and resistive
  • Current - Peak Output: 3.5A
  • Category: Integrated circuits
  • Status: Active
  • Temperature Range: -40C to 150C (TJ)
  • Case/Package: 16-QFN (4x4)
  • Supply Voltage - Operating: 2.7V to 5.5V
  • Channel Output Current: 100mA
  • Manufacturer: Intersil

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Need more? Email Us
ECAD model for UPD16808GS-A
Infineon Technologies
IC MOSFET DRIVER IQFN-40
Lowest to $9.1405
ECAD model for TDA21211
Infineon Technologies
IC MOTOR DRIVER 600V 23SOP / Half Bridge (3) Driver AC Motors UMOS 23-SOP
Need more? Email Us
ECAD model for IRSM505-084PA
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for TND511MD-TL-E
STMicroelectronics
POWERSSO36 / Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD
Lowest to $7.1863
ECAD model for L9959U-TR-D
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.9659
ECAD model for STSPIN240
Sanken
IC HALF BRIDGE DRIVER 15A 18ZIP
Need more? Email Us
ECAD model for SLA2402MS
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 80A 41TLGA
Lowest to $5.1164
ECAD model for MP86998GMJT-Z
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $11.7520
ECAD model for VT1677SBFQX

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9411 $59.1165
35+ $3.2338 $113.1830
54+ $3.1326 $169.1604
74+ $3.0316 $224.3384
96+ $2.9306 $281.3376
128+ $2.6274 $336.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,600 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention