Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Operating Supply Voltage 2.7 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 750μA
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Feature Pins ON, TIMER
Win Source Part Number 783917-LTC4210-3CS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4210-3
Introduction Date November 14, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4210-3CS6#TRMPBF CAD Model

Description

LTC4210-3CS6#TRMPBF - Hot Swap Controller from Linear Technology

The LTC4210-3CS6#TRMPBF is a state-of-the-art hot swap controller designed by Linear Technology to ensure safe board insertion and extraction from a live backplane. This compact and efficient controller is housed in a 6-lead SOT-23 package, making it an ideal solution for space-constrained applications.

Key Features

  • Integrated MOSFET Gate Driver: The LTC4210-3CS6#TRMPBF features an internal gate driver capable of controlling an external N-channel MOSFET, allowing for precise control over the power delivery to the load.
  • Overcurrent Protection: This device offers robust overcurrent protection with an adjustable current limit threshold, ensuring that your system is safeguarded against excessive current draw that can lead to damage or failure.
  • Fast Response Time: The controller responds quickly to fault conditions, providing a fast turn-off in the event of overcurrent, short-circuit, or over-temperature scenarios.
  • Adjustable Turn-On Time: Users can set the turn-on time with an external capacitor, allowing for flexibility in managing inrush current to sensitive components.
  • Under Voltage Lockout: The LTC4210-3CS6#TRMPBF includes an under voltage lockout feature that prevents the device from turning on if the supply voltage is too low, thereby protecting the load and the MOSFET.
  • Temperature Range: This device operates over a wide temperature range, making it suitable for various industrial and commercial environments.

Applications

The LTC4210-3CS6#TRMPBF is versatile and can be used in a multitude of applications where power management and protection are critical. Common applications include:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Base Stations
  • Industrial Equipment
  • Redundant Power Supplies

Conclusion

Linear Technology's LTC4210-3CS6#TRMPBF hot swap controller is a reliable and efficient solution for managing power in electronic systems. Its comprehensive protection features and small footprint make it an excellent choice for safeguarding high-availability systems and ensuring continuous operation.

You May Also Be Interested in

Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €2.4506
ECAD model for MAX5901LAEUT
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €5.7268
ECAD model for LT1640AHIS8#TRPBF
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to €0.7234
ECAD model for PI6ULS5V9511AUEX
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to €5.3259
ECAD model for MAX8533EUB
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to €8.8368
ECAD model for MAX15096GWE+T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention