EN
  • EN
  • DE

V-1625-1C25(R)

Part No V-1625-1C25(R)
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH BASIC SPDT 16A .187 QC / Switch SPDT Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series V
Package Bulk
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 16A (AC), 100mA (DC)
Voltage Rating - AC 250 V
Voltage Rating - DC 125 V
Actuator Type Lever, Straight
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Ingress Protection IP40
Operating Force 125gf
Release Force 14gf
Pretravel 0.157" (4.0mm)
Differential Travel 0.060" (1.5mm)
Overtravel 0.062" (1.6mm)
Temperature Range - Operating -25°C ~ 105°C
Operating Position 0.598" (15.2mm)
Electrical Life 100,000 Cycles
Mechanical Life 50,000,000 Cycles
Base Product Number V-1625
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9040
Other Names V16251C25R,Z8703,V-1625-1C25(R)-ND,2266-V-1625-1C25(R)
Standard Package 100
Win Source Part Number 1050740-V-1625-1C25(R)
Ultra Librarian 3D Model Ultra Librarian V-1625-1C25(R) CAD Model

Description

The V-1625-1C25(R) is a limit switch from Omron Electronics Inc-EMC Div with a SPDT circuit and On-Mom switch function.

  • Circuit: SPDT
  • Switch Function: On-Mom
  • Voltage Rating (AC): 250 V AC
  • Voltage Rating (DC): 125 V DC
  • Current Rating (AC): 16A
  • Current Rating (DC): 100mA
  • Actuator Type: Lever, Straight
  • Electrical Life: 100,000 Cycles
  • Mechanical Life: 50,000,000 Cycles
  • Termination Style: Quick Connect 0.187" (4.7mm)
  • Ingress Protection: IP40
  • Pretravel: 0.157" (4.0mm)
  • Differential Travel: 0.060" (1.5mm)
  • Overtravel: 0.062" (1.6mm)
  • Operating Force: 125gf
  • Release Force: 14gf
  • Operating Position: 0.598" (15.2mm)
  • Mounting Type: Chassis Mount
  • Temperature Range: -25°C ~ 105°C
  • Alternative Parts: V-1625-1C25(R)V-1625-1C25-R, V-1625-1C25R, V16251C25(R), and V16251C25R

You May Also Be Interested in

C&K Components
Switch Snap Act SPDT 100MA 30V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V / Switch SPDT Panel Mount
Lowest to $21.2712
TE Connectivity
SWITCH DETECTOR SPST-NO 5MA 5V / Switch SPST-NO Surface Mount
Need more? Email Us
E-Switch
SWITCH SNAP ACTION SPDT 5A 125V / Switch SPDT Through Hole
Lowest to $2.0675
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Lowest to $1.3365
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 11A 277V / Switch SPDT Chassis Mount
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess