EN
  • EN
  • DE

PI7C8150BMAIE

Part No PI7C8150BMAIE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Active
Applications PCI-to-PCI Bridge
Voltage - Supply 3V ~ 3.6V
Package / Case 208-BFQFP
Supplier Device Package 208-FQFP (28x28)
Mounting Type Surface Mount
Base Product Number PI7C8150
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 275261-PI7C8150BMAIE
Ultra Librarian 3D Model Ultra Librarian PI7C8150BMAIE CAD Model

Description

Diodes Incorporated PI7C8150BMAIE - PCI-to-PCI Bridge

The PI7C8150BMAIE is a versatile PCI-to-PCI bridge chip designed by Diodes Incorporated to offer a reliable solution for expanding the PCI bus from a single host. This chip is particularly useful in systems where additional PCI slots are required, enabling multiple devices to be connected to a single PCI bus interface.

Key Features

  • Dual PCI Bus Interface: The device features two independent PCI bus interfaces, which operate at 66MHz and are compliant with PCI Local Bus Specification Revision 2.2.
  • High Performance: With support for 32-bit data paths and a 66MHz clock, the PI7C8150BMAIE provides high bandwidth and performance for connected PCI devices.
  • Low Power Consumption: Designed with power efficiency in mind, this bridge chip consumes minimal power, making it ideal for power-sensitive applications.
  • Advanced Configuration: The chip includes programmable configuration registers for each bridge, allowing for extensive customization and optimization for specific use cases.
  • Voltage Operation: The PI7C8150BMAIE operates at 3.3V, which is typical for PCI devices, ensuring compatibility with a wide range of hardware.
  • Package: Available in a 208-pin PQFP (Plastic Quad Flat Pack) package, it is suitable for surface-mount technology and fits compactly on motherboards and expansion cards.

Applications

The PI7C8150BMAIE is an ideal choice for a variety of applications that require additional PCI slots or need to bridge between different PCI buses. It is commonly used in:

  • Embedded systems
  • Networking equipment such as routers and switches
  • Server and workstation expansion slots
  • Industrial control systems
  • Telecommunications infrastructure

With its robust feature set and Diodes Incorporated's commitment to quality, the PI7C8150BMAIE is a reliable component for system designers looking to expand their PCI capabilities. Its advanced bridging features ensure seamless communication between multiple PCI devices, enhancing system performance and scalability.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6617 $61.3234
5+ $25.1584 $125.7920
8+ $24.3721 $194.9768
10+ $23.5859 $235.8590
13+ $22.7999 $296.3987
17+ $20.4412 $347.5004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess