The MCR03EZP5J104 is a thick film chip resistor manufactured by Rohm Semiconductor. It is designed for precision applications, providing high accuracy and reliability in a compact package.
Applications:
- Precision analog circuits
- Sensor circuits
- Instrumentation
- Medical devices
- Automotive electronics
- High-accuracy voltage dividers
Features:
- Compact size (0603 package)
- High precision: ±1% tolerance
- Excellent temperature coefficient of resistance (TCR)
- High reliability
- RoHS compliant
- Thick film construction
Benefits:
- Ensures accurate and consistent performance in precision circuits.
- Reduces board space requirements.
- Minimizes resistance changes due to temperature variations.
- Provides long-term stability and reliability.
- Meets environmental regulations for lead-free products.
- Suitable for automated assembly processes.
Additional Details:
The MCR03EZP5J104 resistor has a resistance value of 100 kOhms. It has a power rating of 0.1W. The operating temperature range is typically -55°C to +155°C. The resistive element is composed of a specialized thick film material to achieve high precision. The resistor termination is lead-free, making it suitable for lead-free soldering processes. This resistor is frequently used in applications that require accurate and stable resistance values, such as analog signal conditioning and precision measurement equipment.