EN
  • EN
  • DE

SY100E150JZ

Part No SY100E150JZ
Manufacturer Microchip Technology
Catalog Logic - Latches
Description IC LATCH 6BIT D-TYPE 28-PLCC  /  D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Microchip Technology
Series 100E
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 375ps
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E150
Other Names -576-3554-5,576-3554-5
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257457-SY100E150JZ
Ultra Librarian 3D Model Ultra Librarian SY100E150JZ CAD Model

Description

Product Overview: SY100E150JZ from Microchip Technology

The SY100E150JZ is a high-speed, fully differential ECL quad line receiver designed by Microchip Technology. This device is part of the SY100E series, which is renowned for its performance in demanding applications that require fast signal processing and precise timing, such as telecommunications, data communications, and high-speed computing.

Key Features

  • High-Speed Performance: The SY100E150JZ operates at exceptional speeds, making it suitable for applications where timing is critical.
  • Quad Line Receiver: This component features four independent line receivers, allowing for multiple signal receptions simultaneously.
  • Fully Differential: With fully differential inputs and outputs, the SY100E150JZ ensures reduced signal noise and improved signal integrity.
  • Power Supply: The device operates from a -4.2V to -5.5V power supply, providing compatibility with various ECL systems.
  • Temperature Range: It is designed to function over a full industrial temperature range, ensuring reliability across diverse operating conditions.

Applications

The SY100E150JZ is versatile and can be used in a variety of high-speed applications, including:

  • Telecommunications infrastructure
  • High-speed data transfer systems
  • Automated test equipment
  • High-frequency clock distribution networks

Quality and Reliability

Microchip Technology has a reputation for delivering high-quality products, and the SY100E150JZ is no exception. It is manufactured to the highest standards to ensure it meets the rigorous requirements of the industries it serves. Customers can trust in the reliability and performance of this component for their critical applications.

Ordering Information

The SY100E150JZ is available in a 28-lead PLCC package, ensuring ease of integration into existing systems. For detailed specifications, pricing, and ordering information, customers can visit the Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess