EN
  • EN
  • DE

DDR-120B-24

Part No DDR-120B-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description DC/DC DIN RAIL SUPPLY 24V 120W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MEAN WELL USA Inc.
Category Power Supplies - External/Internal (Off-Board) > Industrial, DIN Rail Power Supplies
Packaging Box
Part Status Active
Input Type DC
Number of Outputs 1
DC Voltage - Input (Min) 16.8V
DC Voltage - Input (Max) 33.6V
Voltage - Output 1 24V
Current - Output (Max) 5A
Ultra Librarian 3D Model Ultra Librarian DDR-120B-24 CAD Model

Description

DDR-120 series is a 120W DIN Rail type DC-DC converter with main features including DIN rail-type easy installation, ultra slim width (32mm), 2:1 wide input voltage, fanless design, -40~+70C wide operating temperature, 4KVdc I/O isolation, 150% peak load, adjustable output voltage and full protective functions.

This series of models has various input options:9~18V/ 16.8~33.6V /33.6~67.2V / 67.2~154V and various
output options: 12V /24V / 48V and can be used for industrial & railway control, security control, communication system and other fields. Suitable applications include DC buck/boost regulator, increasing system insulation level and voltage drop compensation along cable...etc.

You May Also Be Interested in

ifm efector, inc.
IO-LINK COMPACT LINE MODULE, 6 X
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 5V 25W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 120W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUP 2X13.8V 59W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 15W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us
Cosel USA, Inc.
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess