Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Winbond Electronics
Win Source Part Number 410296-W83L786R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83L786R CAD Model

Description

The W83L786R, produced by Winbond Electronics, is a Super I/O controller. These controllers integrate a range of low-bandwidth peripheral interfaces into a single chip, primarily for use in PC systems. The W83L786R typically supports functionalities such as serial ports, parallel ports, floppy disk controllers, keyboard and mouse interfaces, and hardware monitoring. The integration offered by this chip streamlines motherboard design and contributes to a reduction in overall system cost. It is an important component for enabling legacy device compatibility and ensuring stable system operation through its monitoring capabilities.

Applications

  • Desktop Motherboards: Main Super I/O controller for desktop PCs.
  • Industrial PCs: Provides legacy I/O support and system monitoring for industrial computing platforms.
  • Embedded Systems: Used in embedded systems requiring serial, parallel, or floppy disk interfaces.
  • Server Environments: Manages low-speed I/O and monitors system parameters in server applications.

Features

  • Dual Serial Ports (UARTs): Features two independent serial ports with FIFO buffers to facilitate efficient data transfer.
  • Parallel Port: Incorporates a parallel port compatible with standard, EPP (Enhanced Parallel Port), and ECP (Extended Capabilities Port) modes.
  • Floppy Disk Controller: Integrated floppy disk controller supporting standard floppy disk formats.
  • PS/2 Keyboard and Mouse Interface: Provides interfaces for connecting PS/2-style keyboards and mice.
  • Hardware Monitoring: Monitors critical system parameters, including voltages, temperatures, and fan speeds.
  • Infrared (IrDA) Support: Supports infrared data communication for wireless connectivity.
  • Game Port: Includes a game port for connecting legacy gaming peripherals.
  • LPC Interface: Utilizes the Low Pin Count (LPC) interface for communication with the system chipset.

Benefits

  • Legacy Peripheral Compatibility: Provides compatibility with older devices such as serial printers, modems, and floppy drives.
  • System Health Monitoring: Enhances system reliability through detection and alerting of potential issues, such as overheating or voltage irregularities.
  • Board Space Reduction: Integrates multiple functions into a single chip, saving valuable board space.
  • Cost Efficiency: Reduces overall system cost by consolidating I/O functions.
  • Simplified Motherboard Design: Simplifies motherboard layout and design.

Additional Details

The W83L786R typically comes in a PQFP (Plastic Quad Flat Pack) package. It generally operates at 3.3V or 5V. Specific specifications, capabilities, and supported features might vary depending on the particular revision or implementation. Detailed technical information, including pin configurations, register settings, and operational guidelines, can be found in the device's datasheet. It is essential to verify the component's lifecycle status and availability before incorporating it into designs, especially considering its age. Modern alternatives may need to be explored to ensure long-term availability.

You May Also Be Interested in

Winbond Electronics
H/W Monitoring IC (CSB Version)
Need more? Email Us
ECAD model for W83792AD
Nuvoton Technology Corporation of America
IC MONITOR H/W 24-SOIC
Need more? Email Us
ECAD model for W83783G
Winbond Electronics
MONITORING IC
Need more? Email Us
ECAD model for W83783S
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 12QFN
Lowest to $0.9698
ECAD model for EMC1702-1-KP-TR
Winbond Electronics
H/W MONITORING IC
Need more? Email Us
ECAD model for W83791SD
Winbond Electronics
H/W Monitoring IC
Need more? Email Us
ECAD model for W83L786R
Winbond Electronics
IC H/W MONITOR 8-TSSOP
Need more? Email Us
ECAD model for W83L771G
Nuvoton Technology Corporation of America
IC MONITOR H/W 48-LQFP
Lowest to $1.9016
ECAD model for W83792AG
Nuvoton Technology Corporation of America
Lowest to $0.4049
ECAD model for W83L771AWG-2

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention