EN
  • EN
  • DE

G9SX-LM224-F10-RC

Part No G9SX-LM224-F10-RC
Manufacturer Omron
Catalog Controllers - Machine Safety
Description Machine Safety Controller Single Beam 24VDC Supply DIN Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Controls, Meters
Family Controllers - Machine Safety
Manufacturer Omron
Series G9SX
Controller Type Single Beam
Number of Inputs and Type 2 - Digital
Safety Outputs and Type Solid State (4)
Auxiliary Outputs and Type Solid State (4)
Safety Category Category 3, PLd, SIL3
Operating Supply Voltage 24VDC
Mounting Style DIN Rail
Termination Style Spring Terminal
Operating Temperature Range -10°C ~ 55°C
Features Logical AND I/O
Approvals CE, CSA, cULus, SUD, TUV, UL
Weight 0.529 lb (239.95g)
Win Source Part Number 137079-G9SX-LM224-F10-RC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian G9SX-LM224-F10-RC CAD Model

Description

The Omron G9SX Controller is a high-performance machine safety controller designed for use in industrial applications.

  • Features: Logical AND I/O
  • Safety Category: Category 3, PLd, SIL3
  • Approvals: CE, CSA, cULus, SUD, TUV, and UL

This controller is in limited supply and demand status and has a medium popularity in the market.

The Omron G9SX Controller is an excellent choice for use in a variety of industrial control and meter applications.

You May Also Be Interested in

Banner Engineering Corporation
LIGHT CURTAIN 500MM / Light Curtain Muting Function
Lowest to $1,128.1270
Omron
CONTROL SAFETY GEN PURPOSE
Lowest to $582.7198
Banner Engineering Corporation
SLSE30-1800Q8 EZ-SCREEN EMITTER; / Light Curtain 30mm Hand/Arm Transmitter Only
Need more? Email Us
Omron
LIGHT CURTAIN 30MM / Light Curtain 30mm
Lowest to $1,498.5328
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM
Lowest to $1,207.5668
Banner Engineering Corporation
SLSR30-150P8 EZS RCVR 30MMODSX15 / Light Curtain 30mm Hand/Arm Receiver Only
Need more? Email Us
Banner Engineering Corporation
SLSCR30-600Q8 EZS RCVR 30MMODSX6 / Light Curtain 30mm Hand/Arm Receiver Only
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess