EN
  • EN
  • DE

F3SJ-A0870P30

Part No F3SJ-A0870P30
Manufacturer Omron
Catalog Controllers - Machine Safety
Description LIGHT CURTAIN HAND/ARM 30MM  /  Light Curtain 30mm Hand/Arm Blanking, Muting Function
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Machine Safety - Light Curtains
Mfr Omron Automation and Safety
Series F3SJ-A
Package Bulk
Protection Hand/Arm
Detection Capability 30mm
Protective Height 870mm
Number of Beams 35
Beam Pitch 25mm
Operating Range 0.2m ~ 9.0m
Features Blanking, Muting Function
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating -10°C ~ 55°C
Voltage - Supply 24VDC
Base Product Number F3SJ-A0870
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names F3SJA0870P30
Standard Package 1
Win Source Part Number 1041901-F3SJ-A0870P30
Ultra Librarian 3D Model Ultra Librarian F3SJ-A0870P30 CAD Model

Description

The F3SJ-A0870P30 is an industrial automation and controls electronic component that is commonly used for machine safety with light curtains manufactured by Omron Automation and Safety.

  • Series: F3SJ-A
  • Features: Blanking, Muting Function
  • Packaging: Bulk
  • Ingress Protection: IP65
  • Package Quantity: 1
  • Voltage Supply: 24VDC
  • Operating Temperature: -10°C to 55°C
  • Alternative Names: F3SJA0870P30, F3SJ-A0870P30F3SJA0870P30
  • ECCN: EAR99
  • HTSUS Code: 8543.70.9860
  • Protective Height: 870mm
  • Detection Capability: 30mm
  • Number of Beams: 35
  • Beam Pitch: 25mm
  • Operating Range: 0.2m to 9.0m

You May Also Be Interested in

Omron
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM
Lowest to $1,207.5668
Banner Engineering Corporation
LIGHT CURTAIN 500MM / Light Curtain Muting Function
Lowest to $1,128.1270
Omron
CONTROL SAFETY INTERLCK 100/220V / Machine Safety Controller Magnetic Interlock 100/220VAC, 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
Omron
SAFETY CPU CIP 127 CONN 2MB / Machine Safety Controller Supply
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,778.2837 $3,778.2837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess