EN
  • EN
  • DE

G6C-2117P-US-DC12

Part No G6C-2117P-US-DC12
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPST 8A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Series G6C
Packaging Bulk
Relay Type General
Coil Type Non Latching
Coil Current 16.7mA
Coil Voltage 12VDC
Contact Form DPST-NO/NC (1 Form A and B)
Contact Rating (Current) 8A
Switching Voltage 380VAC, 125VDC - Max
Turn On Voltage (Maximum) 8.4 VDC
Turn Off Voltage (Minimum) 1.2 VDC
Operate Time 10ms
Release Time 10ms
Features Sealed - Flux Protection
Mounting Style Through Hole
Termination Style PC Pin
Contact Material Silver Alloy, Cadmium Free
Coil Power 200 mW
Coil Resistance 720 Ohms
Operating Temperature Range -25°C ~ 70°C
Win Source Part Number 774952-G6C-2117P-US-DC12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6C-2117P-US-DC12 CAD Model

Description

The Omron G6C-2117P-US-DC12 is a compact power relay designed for switching moderate current loads. This relay features a 12VDC coil and is known for its reliable performance in various applications requiring dependable switching capabilities.

Applications

  • Home Appliances: Used in appliances for switching power to motors, heating elements, and other components.
  • Office Equipment: Found in printers, copiers, and other office equipment for controlling power circuits.
  • Industrial Control Systems: Implemented in control panels and systems for switching various loads.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for controlling fans, compressors, and pumps.
  • Security Systems: Employed in security systems for switching alarm circuits and other devices.

Features

  • Compact Size: Allows for easy integration into space-constrained applications.
  • 12VDC Coil: Compatible with standard 12VDC control circuits.
  • High Switching Capacity: Capable of switching moderate current loads.
  • Long Life: Designed for reliable performance over an extended operational life.
  • Sealed Construction: Provides protection against dust and other contaminants.

Benefits

  • Reliable Switching: Ensures consistent and dependable performance in various applications.
  • Durable Design: Built to withstand demanding operating conditions.
  • Easy to Integrate: Simple to incorporate into existing systems and designs.
  • Cost-Effective Solution: Offers a competitive price point for power switching applications.
  • Versatile Application: Suitable for a wide range of uses across different industries.

Technical Specifications

The G6C-2117P-US-DC12 typically has a contact rating of 5A at 250VAC. The coil resistance, operate time, and release time are specified in the Omron datasheet. It is designed for PCB mounting. Insulation voltage and other safety specifications are also detailed in the datasheet.

You May Also Be Interested in

Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9256 $52.6608
42+ $2.4005 $100.8210
65+ $2.3255 $151.1575
89+ $2.2505 $200.2945
115+ $2.1755 $250.1825
154+ $1.9504 $300.3616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess