EN
  • EN
  • DE

G2RL-1A-E-CF-DC24

Part No G2RL-1A-E-CF-DC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description POWER RELAYS - POWER PCB RELAY / Relay Coil
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series *
Package Box
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.41.0020
Other Names 2266-G2RL-1A-E-CF-DC24
Standard Package 1
Win Source Part Number 967994-G2RL-1A-E-CF-DC24
Ultra Librarian 3D Model Ultra Librarian G2RL-1A-E-CF-DC24 CAD Model

Description

The G2RL-1A-E-CF-DC24 is a single-pole, single-throw (SPST) power relay manufactured by Omron. This relay is designed for a wide variety of applications where reliable switching of DC loads is required. It's a compact and robust relay known for its long life and high insulation.

Applications

  • Home appliances: Used in refrigerators, washing machines, microwave ovens, and other appliances for switching power to various components.
  • Industrial control systems: Employed in control panels and automated machinery for switching motor loads, lighting, and other equipment.
  • Power supplies: Used in power supplies to switch between different voltage levels or to provide overload protection.
  • HVAC systems: Found in heating, ventilation, and air conditioning systems for controlling compressors, fans, and other devices.
  • Security systems: Utilized in alarm systems and access control systems to switch circuits for activating sirens, lights, or door locks.

Features

  • Contact Arrangement: 1 Form A (SPST-NO)
  • Coil Voltage: 24VDC
  • Contact Current Rating: Typically up to 12A at 250VAC/30VDC
  • Contact Voltage Rating: 250VAC/30VDC
  • Coil Power Consumption: Low coil power consumption for energy efficiency.
  • Isolation Voltage: High dielectric strength between coil and contacts.
  • Compact Size: Space-saving design for high-density mounting.
  • CF suffix: Indicates flux tight construction suitable for automatic soldering.

Benefits

  • Reliable Switching: Provides consistent and dependable switching performance for various loads.
  • Long Life: Durable construction ensures a long operational life, reducing the need for frequent replacements.
  • Versatile Application: Suitable for a broad range of applications due to its wide operating voltage and current range.
  • Easy Installation: Standard pin configuration facilitates easy mounting on PCBs or in sockets.
  • Energy Efficiency: Low coil power consumption minimizes energy waste.
  • Safety: High isolation voltage ensures safety in applications involving high voltage circuits.

Additional Details

The G2RL series relays are known for their robust construction and reliable performance. The specific model G2RL-1A-E-CF-DC24 indicates a single pole normally open contact, an enhanced insulation type, flux tight construction for automated soldering, and a 24VDC coil. It is designed to meet various industry standards for safety and performance. The relay's compact size allows for efficient use of space in densely populated circuit boards. The flux tight construction (CF) makes it suitable for automated soldering processes where cleaning the board afterwards may be required.

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1827 $60.4713
45+ $2.6116 $117.5220
69+ $2.5299 $174.5631
95+ $2.4483 $232.5885
123+ $2.3667 $291.1041
164+ $2.1219 $347.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess