EN
  • EN
  • DE

G2RL-1A-E-12VDC

Part No G2RL-1A-E-12VDC
Manufacturer Omron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
RoHS State Request Verification
Win Source Part Number 759033-G2RL-1A-E-12VDC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G2RL-1A-E-12VDC CAD Model

Description

The Omron G2RL-1A-E-12VDC is a single-pole, single-throw (SPST) power relay designed for a wide variety of applications that require reliable switching. This relay is distinguished by its high insulation and surge resistance, making it suitable for demanding environments.

Applications

  • Industrial Control Systems: Used within control panels and automation equipment for switching circuits.
  • Power Supplies: Employed in power supplies to manage and switch power distribution.
  • HVAC Systems: Found in heating, ventilation, and air conditioning units to control components like fans and compressors.
  • Lighting Control: Integrated into lighting systems to switch lights on and off automatically or manually.
  • Home Appliances: Used in various household appliances to control different functionalities.

Features

  • SPST Contact Form: Features a single-pole, single-throw contact configuration for simple on/off switching.
  • High Insulation: Offers enhanced insulation for increased safety and reliability.
  • High Surge Resistance: Provides protection against voltage surges and spikes.
  • 12VDC Coil Voltage: Operates using a 12VDC coil voltage.
  • RoHS Compliant: Complies with environmental regulations, reducing hazardous substances.
  • PCB Mountable: Designed for easy mounting on printed circuit boards.

Benefits

  • Increased Safety: High insulation properties enhance safety in operation.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Protection Against Surges: Resistant to voltage spikes, prolonging the relay's lifespan.
  • Versatile Application: Suitable for a wide range of applications due to its robust design.
  • Easy Integration: Simplifies installation into various systems.

Additional Details

The G2RL-1A-E-12VDC relay is built to handle a specific contact rating suitable for various load types. It is designed with a focus on providing a safe and reliable switching solution, particularly in environments prone to voltage fluctuations. Its compact design allows for efficient use of space on circuit boards, and the 12VDC coil makes it compatible with many control systems.

For comprehensive technical details, including contact current and voltage ratings, coil resistance, and operating temperature specifics, refer to the official Omron datasheet for the G2RL-1A-E-12VDC. This datasheet will provide detailed insights necessary for proper application and integration of the relay.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2102 $60.5100
105+ $1.1321 $118.8705
160+ $1.0931 $174.8960
230+ $1.0150 $233.4500
300+ $0.9760 $292.8000
370+ $0.9369 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess