Products specifications Report Issue?

Package Bulk
Product Status Active
Type Bar
Color White
Length 3.346" (85.00mm)
Width 1.260" (32.00mm)
Height 0.787" (20.00mm)
Length - Emitting Surface 2.874" (73.00mm)
Width - Emitting Surface 0.984" (25.00mm)
Power Dissipation (Max) 3.5 W
Ultra Librarian 3D Model Ultra Librarian FLV-BR8532W CAD Model

Description

NULL

You May Also Be Interested in

Omron
BAR LGT INFRARED 112 X 22MM 1.8W
Need more? Email Us
ECAD model for FLV-BR11222IR
Omron
SPOTLIGHT RED 60MM 28MM 1.1W
Need more? Email Us
ECAD model for FLV-EP0803R
Omron
ON AXIS-52X 50MM ELA RED
Need more? Email Us
ECAD model for CCSA-QCO-052050-66
Omron
ZFV T-BEAM LIGHT 103MM X 109MM
Need more? Email Us
ECAD model for ZFV-LTF01
Omron
BAR LIGHT WHITE 90.6MM X 20MM
Need more? Email Us
ECAD model for FL-BR9120W
Omron
BACKLIGHT RED LED 51X51MM
Need more? Email Us
ECAD model for CCS-TH 51X51 RD
Omron
BAR LIGHT WHITE 60MM X 22MM 1.4W
Need more? Email Us
ECAD model for FLV-BR6022W
Omron
BACKLIGHT RED 37MM X 37MM 900MW
Need more? Email Us
ECAD model for FLV-DB3729R
Omron
DIRECT RING WHITE 70MM 5W
Need more? Email Us
ECAD model for FLV-DR7000W

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention