EN
  • EN
  • DE

EE-SX1107-1

Part No EE-SX1107-1
Manufacturer Omron
Catalog Optical Sensors
Description SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron Electronics Inc-EMC Div
Package Bag
Product Status Obsolete
Sensing Distance 0.039" (1mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 25 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 20 V
Response Time 10µs
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case Module, Slotted
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1351372-EE-SX1107-1
Ultra Librarian 3D Model Ultra Librarian EE-SX1107-1 CAD Model

Description

The EE-SX1107-1 is a photointerrupter designed for use in various applications.

  • Response Time: 10µs
  • Package: Bag
  • Standard Package: 100
  • Voltage - Collector Emitter Breakdown (Max): 20 V
  • Output Configuration: Phototransistor
  • Sensing Method: Through-Beam
  • Sensing Distance: 0.039" (1mm)
  • Mounting Type: Surface Mount
  • Package/Case: Module, Slotted
  • Temperature Range: -30°C ~ 85°C
  • MSL Level: Not Applicable
  • HTSUS: 8543.70.9860
  • Manufacturer: Omron Electronics Inc-EMC Div
  • Status: Obsolete

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.160" (4.06mm) Phototransistor Module, Slotted
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR LUPA3000 369PGA
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
Kingbright Corporation
3.4X2.7MM REFLECTIVE PHOTO INTER
Need more? Email Us
ON Semiconductor
SENSOR IMAGE
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $7.6884
Vishay
SENSOR OPT SLOT PHOTOTRANS 6SMD
Lowest to $1.0187
Fairchild/ON Semiconductor
TRANSISTOR OUTPUT SLOTTED SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess