Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.134" (3.4mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 100 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588277-EE-SX1088
Ultra Librarian 3D Model Ultra Librarian EE-SX1088 CAD Model

Description

The EE-SX1088 is a slot type photointerrupter from Omron, designed for accurate and reliable sensing in various applications. Bold the product name (e.g., BAV99S,135 → EE-SX1088) and manufacturer (e.g., Nexperia USA Inc. → Omron).

  • Output Configuration: Transistor
  • Voltage Collector Emitter Breakdown: 30V
  • Sensing Method: Through-beam
  • Sensing Distance: 0.134" (3.4mm)
  • Amplification: Unamplified
  • Temperature Range: -25°C to 85°C
  • Mounting Type: Through-hole

You May Also Be Interested in

Fairchild/ON Semiconductor
TRANSISTOR OUTPUT SLOTTED SWITCH
Lowest to $49.6756
ECAD model for H21A4
Honeywell
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for HOA1881-012
FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
ECAD model for 500-0643-00
ON Semiconductor
IC IMAGE SENSOR 0.3MP 48LCC
Need more? Email Us
ECAD model for NOIP1FN0300A-QTI
ON Semiconductor
IMAGE SENSOR
Need more? Email Us
ECAD model for AR0835HS3C12SUAA0-DP
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.100" (2.54mm) Phototransistor PCB Mount
Need more? Email Us
ECAD model for OPB847
ON Semiconductor
SENSOR IMAGE
Need more? Email Us
ECAD model for MT9F002I12-N4000-DP
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $4.1534
ECAD model for EE-SX1055
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $2.2297
ECAD model for EE-SX1088

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2297 $57.9722
62+ $1.8295 $113.4290
95+ $1.7723 $168.3685
131+ $1.7152 $224.6912
169+ $1.6579 $280.1851
227+ $1.4865 $337.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,151 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention