EN
  • EN
  • DE

500-0643-00

Part No 500-0643-00
Manufacturer FLIR Lepton
Catalog Optical Sensors
Description THERMAL IMAGE SENSOR 80HX60V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Camera Modules
Mfr FLIR Lepton
Series Lepton® 1.5
Package Tray
Product Status Obsolete
Color Monochrome
Resolution 80 x 60
Frames per Second 8.6
Shutter Integral
Interface SPI
Pixel Size 17µm x 17µm
Package / Case Module
Supplier Device Package Module
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN CAM 6A993A
HTSUS 9027.50.4020
Win Source Part Number 846733-500-0643-00
Ultra Librarian 3D Model Ultra Librarian 500-0643-00 CAD Model

Description

The 846733-500-0643-00 is an optical sensor camera module that is part of the Lepton® 1.5 series. FLIR Lepton manufactures it.

  • Series: Lepton® 1.5
  • Imaging: Monochrome
  • Resolution: 80 x 60 pixels
  • Pixel Size: 17μm x 17μm
  • Frame Rate: 8.6 frames per second
  • Interface: SPI
  • Package: Module
  • Product Status: Obsolete

You May Also Be Interested in

Vishay
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, Slotted
Lowest to $0.5359
ON Semiconductor
IMAGE SENSOR
Lowest to $65.2829
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC
Need more? Email Us
FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
Intel
REALSESNE TRACKING MODULE T261
Need more? Email Us
Fairchild/ON Semiconductor
TRANSISTOR OUTPUT SLOTTED SWITCH / Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, PC Pins, Slot Type
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.122" (3.1mm) Phototransistor Slotted Module
Need more? Email Us
ON Semiconductor
SENSOR IMAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess