Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Automotive
Output Current 1.3A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 5 V to 22 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HSOP
Win Source Part Number 136225-LB1980JH-TLM-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1980JH-TLM-E CAD Model

Description

Introducing the LB1980JH-TLM-E from ON Semiconductor

The LB1980JH-TLM-E is a state-of-the-art motor driver IC designed by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This product is specifically engineered to cater to the demanding requirements of precision motor control applications. It is an ideal choice for designers looking to enhance the performance and efficiency of their motor-driven systems.

Featuring a compact and robust design, the LB1980JH-TLM-E offers a versatile platform for driving small brush-type DC motors. The device is highly integrated, reducing the need for external components, which in turn minimizes the overall footprint and simplifies the circuit design. This integration includes a dual H-bridge configuration that allows for bidirectional control of one or two DC motors, making it perfect for applications such as robotics, automotive modules, and consumer electronics.

The LB1980JH-TLM-E is built with protection features that ensure long-term reliability and safety of the application. These include thermal shutdown, under-voltage lockout, and overcurrent protection. These safeguards help to prevent damage to the IC and the motor in adverse conditions, thereby enhancing the product's lifespan and reducing maintenance needs.

ON Semiconductor has designed the LB1980JH-TLM-E with a focus on power efficiency. The IC employs low on-resistance MOSFETs, which means it can deliver high current to the motor while maintaining a low power dissipation. This efficiency is crucial for battery-powered applications where extending the battery life is of paramount importance.

Additionally, the LB1980JH-TLM-E is designed to operate over a wide voltage range, accommodating various power supply specifications. This flexibility makes it suitable for a diverse array of products and markets. The package is also lead-free and RoHS compliant, aligning with global environmental standards and ensuring suitability for eco-conscious applications.

In summary, the LB1980JH-TLM-E from ON Semiconductor is a high-performance, efficient, and reliable solution for modern motor control applications. It offers the perfect blend of compactness, integration, and protection, making it an excellent choice for designers aiming to create advanced, robust, and energy-efficient motor control systems.

You May Also Be Interested in

NXP / Nexperia
TTL / CMOS Compatible Inputs PWM Frequencies up to 10 kHz | IC MOTOR DRIVER 5V-40V 20HSOP
Lowest to €32.8581
ECAD model for MC33886PVW
Texas Instruments
IC MOTOR DRIVER SER 48HTSSOP
Lowest to €4.3122
ECAD model for DRV8823DCAR
Texas Instruments
Half Bridge Motor Driver 12-Pin WSON EP T/R / IC MOTOR DRIVER PAR 12WSON
Lowest to €2.5321
ECAD model for DRV8839DSSR
STMicroelectronics
Stepper motor driver | IC MTR DRV BIPLR 4.75-5.25V 20SO
Lowest to €2.5392
ECAD model for TEA3718SFPTR
Allegro MicroSystems, LLC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC / Bipolar Motor Driver DMOS Serial 24-SOIC
Need more? Email Us
ECAD model for A3973SLB-T
Texas Instruments
IC MOTOR CONTROLLER SPI 38HTSSOP
Lowest to €1.7525
ECAD model for DRV8711DCPR
Allegro MicroSystems, LLC
Dual Full Bridge PWM Motor Driver 16-Pin SOIC W Tube
Lowest to €27.3061
ECAD model for A3968SLBT
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to €0.7174
ECAD model for DRV8800PWP
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to €1.7547
ECAD model for DRV8601ZQVR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention