Products specifications Report Issue?

Access Time 10 ns
Bus Directional Unidirectional
Case / Package LQFP
FWFT Support Yes
Max Operating Temperature 85 °C
Max Supply Current 55 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
Programmable Flags Support Yes
Retransmit Capability Yes
RoHS Non-Compliant
Win Source Part Number 1222224-701771983
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 701771983 CAD Model

Description

The 70177-1983 LQFP custom part from Omron is a surface mount programmable flag support bus directional unidirectional device that has a maximum supply current of 55 mA.

  • Mounting Type: Surface Mount
  • Device Type: Programmable Flag Support Bus Directional Unidirectional
  • Maximum Supply Current: 55 mA
  • Case/Package: LQFP
  • Alternative Part: 70177-1983
  • RoHS: Not Compliant
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 85 °C

You May Also Be Interested in

Fuji Electric
Lowest to $90.6900
ECAD model for 2MBI300VB-060-50
Amd
Need more? Email Us
ECAD model for AM79C301BJCDV
Microchip Technology
Need more? Email Us
ECAD model for AT83591T3-AL2J
Alliance Memory, Inc.
Dram 4MX4 Soj Fp 3.3V 2KREF
Need more? Email Us
ECAD model for AS4LC4M4F1-60JC
Broadcom Limited
Duplexer 9-Pin SMD Bulk
Need more? Email Us
ECAD model for ACMD-6125-BLK
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 81MM, W, P
Need more? Email Us
ECAD model for 701771983
Rochester Electronics
Need more? Email Us
ECAD model for AM25S10DMB
Inchange Semiconductor Company Limited
Need more? Email Us
ECAD model for 2SC2139A
TE Connectivity
Spec 99M 1Conductor 28AWG Tin Plated Copper Orange 600V
Need more? Email Us
ECAD model for 99M0111-26-3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention