Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 5.025GHz Center
Bandwidth 9.95GHz
Filter Type Band Pass
Insertion Loss 2dB
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Size / Dimension 0.310" L x 0.220" W (7.87mm x 5.58mm)
Height (Max) 0.112" (2.84mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 744242-ADCH-80A+
Ultra Librarian 3D Model Ultra Librarian ADCH-80A+ CAD Model

Description

The Mini-Circuits 744242-ADCH-80A+ is an RF filter designed for band pass applications. It operates @ a frequency of 5.025GHz center and has an insertion loss of 2dB. The filter is manufactured by Mini-Circuits.

  • Frequency: 5.025GHz center
  • Insertion Loss: 2dB
  • Size: 0.310" L x 0.220" W (7.87mm x 5.58mm)
  • Height: 0.112" (2.84mm)
  • Bandwidth: 9.95GHz
  • Mounting Type: Surface Mount
  • Package: 6-SMD, flat leads
  • Packaging: Tape and Reel
  • Package Quantity: 1,000 pieces
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8504.50.8000

You May Also Be Interested in

Mini-Circuits
RF FILTER LOW PASS 1GHZ 8SMD
Lowest to $25.4382
ECAD model for RLP-900+
Qorvo US Inc.
Signal Conditioning Band 1 BW 60MHz IL 3.5dB BAW
Lowest to $5.8676
ECAD model for QPQ1282TR7
Qorvo US Inc.
2.4GHZ WI-FI LTE COEXBOOST BAW F
Need more? Email Us
ECAD model for QPQ1907TR13-10K
Johanson Technology Inc.
Signal Conditioning PLEASE SEE GLOBAL MFG PN:0900FM15D0039001E
Lowest to $1.1409
ECAD model for 0900FM15D0039E
Mini-Circuits
RF FILTER LOW PASS 13.9GHZ 0603
Lowest to $8.6579
ECAD model for LFCW-1292+
Crystek Corporation
RF FILTER LOW PASS 1GHZ INLINE
Need more? Email Us
ECAD model for CLPFL-1000
Mini-Circuits
RF FILTER LOWPASS 10.5GHZ 12VQFN
Need more? Email Us
ECAD model for XLF-63H+
Qorvo US Inc.
Lowest to $2.0187
ECAD model for QPQ1904TR13
Mini-Circuits
LTCC BPF, 4900 - 5920 MHZ, 50
Lowest to $4.7953
ECAD model for BPGE-542R+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1862 $51.8620
24+ $4.2554 $102.1296
37+ $4.1224 $152.5288
51+ $3.9894 $203.4594
65+ $3.8564 $250.6660
87+ $3.4575 $300.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,757 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention