EN
  • EN
  • DE

2MBI300VB-060-50

Part No 2MBI300VB-060-50
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218309-2MBI300VB-060-50
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI300VB-060-50 CAD Model

Description

The 2MBI300VB-060-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It's specifically designed for high-power switching applications requiring efficient and reliable performance. This module is commonly used in various industrial power electronics systems, offering a robust solution for motor control, inverters, and power supplies.

Applications

  • AC Motor Drives: Utilized in variable frequency drives (VFDs) to control the speed and torque of AC motors.
  • Inverters: Used in inverters for converting DC power to AC power in various applications.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power during power outages.
  • Welding Machines: Employed in welding equipment for precise control of welding current and voltage.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters to manage and convert power from renewable sources.

Features

  • IGBT Module: Combines the advantages of MOSFETs and BJTs, offering high input impedance and high current carrying capability.
  • High Voltage Rating: Designed to operate at high voltage levels, suitable for various industrial applications.
  • Low Saturation Voltage: Minimizes power loss during operation, enhancing efficiency.
  • Fast Switching Speed: Enables high-frequency switching, reducing switching losses and improving overall performance.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety.

Benefits

  • Efficient Power Conversion: Ensures high efficiency in power conversion applications, reducing energy consumption.
  • Reliable Operation: Offers robust and dependable performance in harsh industrial environments.
  • Reduced Energy Costs: Minimizes power losses, leading to lower energy costs and improved system efficiency.
  • Enhanced System Performance: Improves the overall performance and reliability of power electronic systems.
  • Improved Safety: Provides enhanced safety features to protect equipment and personnel.

Technical Specifications

The 2MBI300VB-060-50 IGBT module features a collector-emitter voltage (Vces) of 600V, a collector current (Ic) of 300A, and a gate-emitter voltage (Vges) of ±20V. The low saturation voltage (Vce(sat)) ensures minimal power dissipation, while the fast switching speed reduces switching losses. The isolated baseplate allows for efficient heat dissipation and enhanced electrical safety.

This IGBT module is designed for applications requiring high power and efficient switching, such as motor drives, inverters, and power supplies. Its robust construction and advanced features ensure reliable and efficient performance in various industrial settings.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.1833 $66.1833
2+ $54.3042 $108.6084
3+ $52.6072 $157.8216
4+ $50.9102 $203.6408
6+ $49.2132 $295.2792
7+ $44.1222 $308.8554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,653 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess