EN
  • EN
  • DE

99M0111-26-3

Part No 99M0111-26-3
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description Spec 99M 1Conductor 28AWG Tin Plated Copper Orange 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Orange
Conductor Diameter 533.4 µm
Conductor Material Copper, Tin
ELV Compliant
Insulation Material Polyester
Insulation Thickness 150 µm
Lead Free Not Applicable
Max Operating Temperature 125 °C
Max Voltage Rating (AC) 600 V
Min Operating Temperature -65 °C
Mount Cable
Number of Conductors 1
Number of Strands 19
Outside Diameter 965.2 µm
RoHS Compliant
Strand Size 38 AWG
Voltage Rating 600 V
Voltage Rating (AC) 600 V
Wire/Cable Color Orange
Wire/Cable Diameter 787.4 µm
Wire/Cable Gauge 26 AWG
Win Source Part Number 1220247-99M0111-26-3
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 99M0111-26-3 CAD Model

Description

The TE Connectivity 99M0111-26-3 is a custom part designed for cable mounting.

  • Manufacturer: TE Connectivity
  • Voltage Rating: 600V
  • Conductor Configuration: Single
  • Win Source Part Number: 1220247-99M0111-26-3
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Wire/Cable Gauge: 26 AWG
  • Color: Orange
  • Maximum Operating Temperature: 125 °C

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Matsuo
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Amd
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess