Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 1200V (1.2kV)
Current - On State (It (RMS)) (Max) 40A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 350A, 370A
Current - Gate Trigger (Igt) (Max) 200mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TOP3
Win Source Part Number 037376-TPDV1240RG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPDV1240RG CAD Model

Description

The TPDV1240RG is a high-performance Triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically designed to control AC loads for industrial control systems and home appliances. With its robust design, the TPDV1240RG is an excellent choice for applications requiring high voltage and current handling capabilities.

Key Features

  • High Voltage Capability: The TPDV1240RG can handle voltages up to 1200V, making it suitable for a wide range of AC power applications.
  • High Current Rating: With a current rating of 40A, this Triac can control large power loads, ensuring reliable operation in demanding situations.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures that the device can be easily driven by microcontrollers or other low-power gate trigger circuits.
  • Snubberless Technology: The TPDV1240RG incorporates ST's Snubberless technology, which enhances the device's commutation capabilities and reduces the need for external snubber circuits in most applications.
  • High Immunity to dV/dt: The device offers high immunity to rapid voltage changes, providing reliable performance in environments with electrical noise.
  • Thermal and Mechanical Resistance: Encased in a TO-220AB insulated package, the TPDV1240RG is designed to withstand high thermal and mechanical stress.

Applications

The TPDV1240RG is suitable for a variety of applications including, but not limited to:

  • Motor control circuits in power tools, kitchen appliances, and industrial machines.
  • Lighting systems, such as dimmers and switching for LED and conventional lighting.
  • Heating controls for HVAC systems and electric heaters.
  • Inductive load switching where high inrush currents are common.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TPDV1240RG is no exception, and it is built to meet the stringent requirements of industrial-grade components. Users can expect a reliable performance over the device's lifespan, backed by ST's reputation for excellence in semiconductor manufacturing.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 800V 16A TO220
Lowest to $3.9442
ECAD model for Q8016LH6
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $2.1021
ECAD model for Q8008L5TP
STMicroelectronics
Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.8025
ECAD model for T810T-6I
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.6221
ECAD model for Q6016RH6
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
ECAD model for SKKT 42/12E
Littelfuse Inc.
TRIAC 400V 4A TO251
Lowest to $0.9896
ECAD model for Q4004V4
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 30A TO22 / TRIAC Alternistor - Snubberless 600 V 30 A Through Hole TO-220AB
Need more? Email Us
ECAD model for Q6030LH3TP
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO251
Need more? Email Us
ECAD model for Q8006VH4
Littelfuse Inc.
TRIAC 400V 10A TO220
Lowest to $5.2552
ECAD model for Q4010L5

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2291 $56.9164
9+ $11.6752 $105.0768
14+ $11.3104 $158.3456
19+ $10.9455 $207.9645
24+ $10.5807 $253.9368
32+ $9.4861 $303.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention