EN
  • EN
  • DE
  • IT

AS4LC4M4F1-60JC

Part No AS4LC4M4F1-60JC
Manufacturer Alliance Memory, Inc.
Catalog Custom Parts (0 - A)
Description Dram 4MX4 Soj Fp 3.3V 2KREF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220716-AS4LC4M4F1-60JC
Categories Custom Parts
Manufacturer Alliance Memory, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS4LC4M4F1-60JC CAD Model

Description

The AS4LC4M4F1-60JC is a 4M x 4 bit CMOS Synchronous DRAM (SDRAM) from Alliance Memory, Inc. This SDRAM is designed for applications that require high bandwidth and performance, such as graphics, networking, and embedded systems. It operates at a high clock frequency and supports burst modes for fast data transfer.

Applications:

  • Graphics Cards: Used as memory for storing textures and framebuffers in graphics cards.
  • Networking Equipment: Employed in routers and switches for packet buffering and data storage.
  • Embedded Systems: Used in embedded systems requiring high-speed memory access.
  • Digital Signal Processing (DSP): Used in DSP applications for storing and processing data.
  • Industrial Automation: Found in industrial control systems for storing program code and data.

Features:

  • 4M x 4 bit Organization: Provides a memory array of 4 million words, each 4 bits wide.
  • CMOS Technology: Uses CMOS technology for low power consumption and high performance.
  • Synchronous Operation: Operates synchronously with a clock signal for precise timing control.
  • High Clock Frequency: Supports a high clock frequency for fast data transfer rates.
  • Burst Mode Operation: Supports burst modes for efficient data transfer.
  • Auto Refresh: Includes an auto-refresh function to maintain data integrity.

Benefits:

  • High Bandwidth: Provides high bandwidth for fast data transfer rates.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable applications.
  • Reliable Operation: Auto-refresh function ensures data integrity.
  • Easy Integration: Standard SDRAM interface simplifies integration with existing systems.
  • High Performance: Delivers high performance for demanding applications.

Additional Details:

The AS4LC4M4F1-60JC typically comes in a TSOP package. It requires a stable power supply and proper termination to ensure reliable operation. The datasheet provides detailed information on timing characteristics, electrical specifications, and package dimensions. It is important to follow the manufacturer's recommended operating conditions and layout guidelines to maximize performance and reliability. Proper decoupling capacitors should be used to minimize noise and ensure stable power delivery.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Qualcomm
Lowest to $7.9791
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Contact for details
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess