EN
  • EN
  • DE

GW13J10K0E

Part No GW13J10K0E
Manufacturer Ohmite
Catalog Specialized Resistors
Description 10KCAPACITOR MOUNT 5%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Bleeder, Capacitor
Applications Capacitor Discharge
Composition Wirewound
Resistance 10 kOhms
Tolerance ±5%
Power (Watts) 13W
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Mounting Type Capacitor, 31.8mm Pitch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1576358-GW13J10K0E
Ultra Librarian 3D Model Ultra Librarian GW13J10K0E CAD Model

Description

N

You May Also Be Interested in

Vishay
25 UOHMS 5% 50W SHUNT, BATTERY S
Lowest to $32.7272
Bourns Inc.
RES SHUNT 8518 50 UOHM 50W 3P
Need more? Email Us
TA-I
50mΩ ±1% 1W Current Sense Resistor
Lowest to $0.0349
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Need more? Email Us
Ohmite
8536 SHUNT 1000A PIN / 50 µOhms ±1% 50W Shunt, Battery Specialized Resistor Through Hole
Lowest to $19.5521
Vishay
RES SHUNT 0.0001 OHM 5% 3W
Lowest to $1.3636
Panasonic
20mΩ ±1% 1W Current Sense Resistor
Lowest to $0.2911
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0001
Need more? Email Us
Bourns Inc.
RES SHUNT 8518 100 UOHM 50W 3P
Lowest to $32.1751

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess