EN
  • EN
  • DE

SPM0404HE5H-PB

Part No SPM0404HE5H-PB
Manufacturer Knowles
Catalog Microphones
Description AUDIO MICROPHONE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Knowles
Series SPM
Package Bulk
Product Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -42dB ±3dB @ 94dB SPL
S/N Ratio 59dB
Impedance 200 Ohms
Voltage Range 1.5 V ~ 3.6 V
Current - Supply 190 µA
Port Location Top
Termination Solder Pads
Size / Dimension 0.186" L x 0.148" W (4.72mm x 3.76mm)
Height (Max) 0.053" (1.35mm)
Shape Rectangular
Standard Package 1 pcs
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 675245-SPM0404HE5H-PB
Ultra Librarian 3D Model Ultra Librarian SPM0404HE5H-PB CAD Model

Description

The 675245-SPM0404HE5H-PB is a MEMS (Silicon) microphone designed for audio applications. It belongs to the SPM series and has a size of 0.186" L x 0.148" W (4.72mm x 3.76mm).

  • Type: MEMS (Silicon) Microphone
  • Series: SPM
  • Size: 0.186" L x 0.148" W (4.72mm x 3.76mm)
  • Termination: Solder Pads
  • Packaging: Bulk
  • Impedance: 200 Ohms
  • Frequency Range: 100 Hz to 10 kHz
  • Output Type: Analog
  • Sensitivity: -42dB ±3dB @ 94dB SPL
  • S/N Ratio: 59dB
  • Voltage Range: 1.5V to 3.6V
  • Current Supply: 190μA
  • Directivity: Omnidirectional
  • HTSUS Code: 8518.10.8030
  • Manufacturer: Knowles
  • Status: Active

You May Also Be Interested in

Analog Devices Inc.
Lowest to $0.3269
Knowles
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -42dB Square Solder Pad
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Knowles
Lowest to $0.3130
Knowles
Lowest to $0.9385

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess