EN
  • EN
  • DE

ACS10S-68R-J-BULK

Part No ACS10S-68R-J-BULK
Manufacturer Ohmite
Catalog Through Hole Resistors
Description 10 Watts Silicon Wirewound 68 Ohms 5% Bulk / Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042580-ACS10S-68R-J-BULK
Categories Through Hole Resistors
Manufacturer Ohmite
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACS10S-68R-J-BULK CAD Model

Description

The ACS10S-68R-J-BULK is a 10-watt, through-hole mount, wirewound resistor manufactured by Ohmite. This resistor is designed for applications requiring high power dissipation and precise resistance values. Its robust construction and flameproof coating make it suitable for use in power supplies, motor controls, and other high-energy circuits.

Applications

  • Power Supplies: Current limiting and voltage division in power supply circuits.
  • Motor Controls: Providing dynamic braking and current sensing in motor control applications.
  • Inrush Current Limiting: Limiting the inrush current in electronic devices.
  • Load Resistors: Used as load resistors in test equipment and power circuits.
  • Audio Amplifiers: Used in audio amplifiers for biasing and feedback circuits.
  • Welding Equipment: Used in welding machines for current control.

Features

  • Power Rating: 10 Watts.
  • Resistance Value: 68 Ohms.
  • Tolerance: ±5%.
  • Temperature Coefficient: ±50 ppm/°C.
  • Wirewound Construction: Provides high power handling capability.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards (PCBs).
  • Flameproof Coating: Enhances safety by preventing combustion in case of overload.

Benefits

  • High Power Dissipation: Capable of handling significant power levels without overheating.
  • Precise Resistance Value: Offers accurate and stable resistance for critical applications.
  • Robust Construction: Durable design ensures long-term reliability.
  • Safety: Flameproof coating enhances safety in high-energy circuits.
  • Easy Installation: Through-hole mounting simplifies the installation process.

Additional Details

The ACS10S-68R-J-BULK wirewound resistor features a resistance value of 68 Ohms with a tolerance of ±5%. The temperature coefficient is ±50 ppm/°C, ensuring stable resistance values over a range of temperatures. The wirewound construction provides excellent power handling capability, making it suitable for applications requiring high power dissipation. The flameproof coating enhances safety by preventing combustion in case of overload. This resistor is commonly used in power supplies, motor controls, and other high-energy circuits where reliability and safety are critical.

You May Also Be Interested in

Stackpole Electronics Inc.
RES 312 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
RES 680K OHM 1/2W 5% AXIAL / 680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Lowest to $0.0314
Ohmite
RES 1 GOHM 1% 1W RADIAL / 1 GOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Need more? Email Us
Vishay
RES 5.6K OHM 5% 2W AXIAL / 5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.0928
Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743
Vishay
RES 10M OHM 1% 1/2W AXIAL / 10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1562
Vishay
Res Metal Film 5.6K Ohm 5% 2/5W ±100ppm/°C Conformal AXL Thru-Hole Ammo Pack
Need more? Email Us
Ohmite
RES 470 OHM 5% 1.5W AXIAL / 470 Ohms ±5% 1.5W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Need more? Email Us
Vishay
RES 1.62 OHM 0.6W 1% AXIAL / 1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Lowest to $0.1640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess